Note:
Graphics Engine: AMD Radeon™ R9 390
Bus Standard: PCI Express x16 3.0
Memory Type: GDDR5
Memory Size(MB): 8192
Memory Interface: 512 bits
Core Clock Speed(MHz):
1060 MHz (OC Mode)
1040 MHz (Gaming Mode)
1000 MHz (Silent Mode)
Memory Clock Speed(MHz): 6100 (OC Mode) / 6000
Maximum Displays: 3
DVI Output: 2 (Dual-link DVI-D), Max Resolution: 2560 x 1600 @60 Hz.
HDMI-Output: 1 (version 1.4a) Max Resolution: 4096x2160 @24 Hz (1.4a)
DisplayPort: 1 (version 1.2)
Max Resolution: 4096x2160 @60 Hz
Multi-GPU Technology: CrossFire™
Power consumption (W): 275
HDCP Support: Y
HDMI Support: Y
Dual-link DVI: Y
Power Connectors: 6 pin to 8 pin Power cable
Display Output (Max Resolution):
DL-DVI-I/HDMI
DisplayPort x3
Accessories: 6-pin x 1
RAMDACs: 400
DirectX Version Support: 12
OpenGL Version Support: 4.4
SLI Support: Y
Card Dimension(mm): 277 x 129 x 51
Weight: 1312