Note:
Graphics Engine: AMD Radeon™ R9 380
Bus Standard: PCI Express x16 3.0
Memory Type: GDDR5
Memory Size(MB): 2048
Memory Interface: 256 bits
Core Clock Speed(MHz):
1000 MHz (OC Mode)
980 MHz (Gaming Mode)
970 MHz (Silent Mode)
Memory Clock Speed(MHz): 5600 (OC Mode) / 5500
Maximum Displays: 3
DVI Output: 2 (Dual-link DVI-I x 1, Dual-link DVI-D x 1), Max Resolution: 2560 x 1600 @60 Hz.
HDMI-Output: 1 (version 1.4a) Max Resolution: 4096x2160 @24 Hz (1.4a)
DisplayPort: 1 (version 1.2)
Max Resolution: 4096x2160 @60 Hz
Multi-GPU Technology: CrossFire™
Power consumption (W): 190
HDCP Support: Y
HDMI Support: Y
Dual-link DVI: Y
Power Connectors: 6-pin x2
Display Output (Max Resolution):
DL-DVI-I/DL-DVI-D/HDMI
DisplayPort x3
Accessories: DVI to VGA Dongle x1
DirectX Version Support: 12
OpenGL Version Support: 4.4
CrossFire Support: Y
SLI Support: Y
Card Dimension(mm): 268 x 138 x 40
Weight: 943