Note:
Graphics Engine: AMD Radeon™ R7 370
Bus Standard: PCI Express x16 3.0
Memory Type: GDDR5
Memory Size(MB): 4096
Memory Interface: 256 bits
Core Clock Speed(MHz):
1070 MHz / 1020 MHz (OC Mode)
1030 MHz / 980 MHz (Gaming Mode)
975 MHz / 925 MHz (Silent Mode)
Memory Clock Speed(MHz): 5700 (OC Mode) / 5600
Maximum Displays: 3
DVI Output: 2 (Dual-link DVI-I x 1, Dual-link DVI-D x 1), Max Resolution: 2560 x 1600 @60 Hz.
HDMI-Output: 1 (version 1.4a)
Max Resolution: 4096x2160 @24 Hz (1.4a)
DisplayPort: 1 (version 1.2)
Max Resolution: 4096x2160 @60 Hz
Multi-GPU Technology: CrossFire™
Power consumption (W): 110
HDCP Support: Y
HDMI Support: Y
Dual-link DVI: Y
Power Connectors: 6-pin x1
Display Output (Max Resolution):
DL-DVI-I/HDMI
DisplayPort x3
Accessories: DVI to VGA Dongle x 1
RAMDACs: 400
DirectX Version Support: 12
OpenGL Version Support: 4.4
CrossFire Support: Y
SLI Support: Y
Card Dimension(mm): 258x 132 x 37
Weight: 632