AMD Radeon R9 380 Graphic Card

Manufacturer Part Number
R9 380 2GD5T OC
EAN/UPC
0824142116999,824142116999
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Graphics Engine: AMD Radeon™ R9 380
  • Bus Standard: PCI Express x16 3.0
  • Memory Type: GDDR5
  • Memory Size(MB): 2048
  • Memory Interface: 256 bits
  • Core Clock Speed(MHz): 980 MHz
  • Maximum Displays: 3
  • Memory Clock Speed(MHz): 5500
  • DVI Output: 2 (Dual-link DVI-I x 1, Dual-link DVI-D x 1), Max Resolution: 2560 x 1600 @60 Hz
  • HDMI-Output: 1 (version 1.4a) Max Resolution: 4096x2160 @24 Hz (1.4a), 3840x2160 @60 Hz (2.0)
  • DisplayPort: 1 (version 1.2) Max Resolution: 4096x2160 @ 50 Hz
  • Multi-GPU Technology: Crossfire™
  • Power consumption (W): 190
  • HDCP Support: Y
  • HDMI Support: Y
  • Dual-link DVI: Y
  • Power Connectors: 6-pin x 2
  • Accessories: DVI to VGA Dongle x 1
  • Display Output (Max Resolution): 2560x1600
  • RAMDACs: 400
  • DirectX Version Support: 12
  • OpenGL Version Support: 4.4
  • SLI Support: Y
  • 3-way SLI: Y
  • Card Dimension(mm): 254 x 128 x 37
  • Weight: 655