AMD Radeon R9 390X Graphic Card

Manufacturer Part Number
R9 390X GAMING 8G
EAN/UPC
0824142117859,824142117859
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine: AMD Radeon™ R9 390X
Bus Standard: PCI Express x16 3.0
Memory Type: GDDR5
Memory Size(MB): 8192
Memory Interface: 512 bits
Core Clock Speed(MHz):
1100 MHz (OC Mode)
1080 MHz (Gaming Mode)
1050 MHz (Silent Mode)
Memory Clock Speed(MHz): 6100 (OC Mode) / 6000
Maximum Displays: 3
DVI Output: 2 (Dual-link DVI-D), Max Resolution: 2560 x 1600 @60 Hz.
HDMI-Output: 1 (version 1.4a)
Max Resolution: 4096x2160 @24 Hz (1.4a):
DisplayPort: 1 (version 1.2)
Max Resolution: 4096x2160 @60 Hz
Multi-GPU Technology: CrossFire™
Power consumption (W): 275
HDCP Support: Y
HDMI Support: Y
Dual-link DVI: Y
Power Connectors: 6-pinx1, 8-pin x1
Display Output (Max Resolution):
DL-DVI-D x2/HDMI
DisplayPort x3
Accessories: 6 pin to 8 pin Power cable
OpenGL Version Support: 4.4
CrossFire Support: Y
SLI Support: Y
Card Dimension(mm): 277 x 129 x 51
Weight: 1312