Obsidian Series 750D Airflow Edition Full Tower ATX Case

The high airflow full tower Obsidian Series case for great-looking high performance PCs

If you’re building a high-performance full tower PC system, Obsidian Series 750D Airflow Edition is a great start.

It combines generous expansion flexibility, excellent air or water cooling capabilities, and an interior optimized for fast and easy builds and upgrades.

The exterior is built from solid steel and brushed aluminum for a clean, elegant look.

Minimalist style, maximum potential

The 750D Airflow has a clean, elegant exterior that dispenses with arbitrary plastic add-ons in exchange for the beauty of brushed aluminum and solid steel. This rigid, rugged exterior surrounds a frame that has ample room for high-performance components and the sophisticated cooling you’ll need if you’re going to push those components to their limits.

High airflow front mesh design

The front panel is what makes the 750D Airflow different than the original 750D. Dual 140mm front intake fans and a low-resistance mesh panel provide quiet, efficient air cooling performance for GPUs and DRAM.

Modular drive cage system

The tool-free drive bays can be moved and removed, so you can use only what you need for your particular storage requirements. In turn, you’ll get increased space for components and better airflow potential.

Fast and straightforward builds

Smart design features and an optimized interior make this a true builder’s PC case. That’s because we believe building a system should be straightforward, trouble-free, and even fun.

About Obsidian Series PC Cases

Corsair Obsidian Series cases are designed by system builders, for system builders, for the sole purpose of building truly extraordinary PCs. Rugged steel meets the subtle elegance of brushed aluminum in these world-class PC cases designed to be the foundations of amazing systems.

Manufacturer Part Number
CC-9011078-WW
EAN/UPC
0843591057622,843591057622
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Two years

Weight 9.7kg

Color Black

Case Form Factor Full-Tower

Dimensions 560mm x 235mm x 546mm

Case Motherboard Support Mini-ITX, MicroATX, ATX, E-ATX, XL-ATX

Maximum GPU Length 450mm

Maximum CPU Cooler Height 170mm

Maximum PSU Length 220mm

Case Expansion Slots 9

Case Drive Bays

  • (x3) 5.25in
  • (x4) 2.5in
  • (x6) Combo 3.5in/2.5in

Case Material Brushed Aluminum and Steel

Case Power Supply ATX (not included)

External Connections

  • (x2) USB 2.0
  • (x2) USB 3.0
  • (x1) Headphone Port
  • (x1) Microphone Port

Fan Mount Locations

  • Front: (x2) 120/140mm
  • Top: (x3) 120mm or (x2) 140mm
  • Rear: 120/140mm
  • Bottom: (x2) 120mm

Fans Included

  • Front: (x2) 140mm
  • Rear: (x1) 140mm

Radiator Mount Locations

Front: 240/280mm
Top: 240/280/360mm
Rear: 120/140mm
Bottom: 120/240mm

Compatible Corsair Liquid Coolers H55, H60, H75, H80i, H90, H100i, H105, H110