256GB Secure Digital Extended Capacity (SDXC) Card

Faster speeds to capture 4K2K HD video.

Move to faster performance with Kingston’s SDHC/SDXC UHS-I U3 Flash card. With speeds of 90MB/s read and 80MB/s write, it reads up to 9x faster and writes up to 8x faster than standard Class 10 SD cards. It meets the SD Association’s latest specification release, UHS-I U3 (Ultra High-Speed Bus, Speed Class 3), which guarantees performance of at least 30MB/s and enough bandwidth to record and playback 4K2K video without interruption.

Users can capture cinema-quality Full HD (1080p), Ultra HD (2160p), 3D and 4K2K videos on high-performance cameras such as Digital Single Lens Reflex (D-SLR), Digital Single Lens Mirrorless (D-SLM), camcorders and video cameras. It’s ideal for television recordings as well as live broadcasts, plus it lets you edit files faster and provides faster upload times, especially when using USB 3.0 card readers. Its higher sustained write speeds ensure video integrity by reducing stutter and allow photographers to shoot in continuous burst mode.

Available in 16GB, 32GB, 64GB, 128GB and 256GB capacities, SDHC/SDXC UHS-I U3 lets users record more video without changing cards and lets photographers shoot high-density image files, such as RAW or JPEG, without running out of space. 

SDHC/SDXC UHS-I U3 is backed by a lifetime warranty, free technical support and legendary Kingston® reliability.

Manufacturer Part Number
SDA3/256GB
EAN/UPC
0740617242133,740617242133
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS

Capacities: 16GB, 32GB, 64GB, 128GB, 256GB
Dimensions: 24mm x 32mm x 2.1mm
Operating Temperatures: -25°C to 85°C
Storage Temperatures: -40°C to 85°C
Voltage: 3.3v
Performance: up to 90MB/s read and 80MB/s write, UHS-I Speed Class 3 (U3)