Moda v2 Mechanical Keyboard

The Nixeus MODA v2 Mechanical Keyboard is Available in Three Versions to Suite Your Preference and Typing Style

The MK-RD15 features a red mechanical switch that produces a smooth linear feel with no tactile or audio feedback – making it perfect for office environments. Each switch offers a lower actuation force of 45 grams and a shorter actuation distance without the need to fully press down the key. The red switch is the smoothest and fastest of the three MODA v2.

The MK-BL15 features a blue mechanical switch that produces both an audio click and tactile  bump feedback felt at your finger tips – similar to the click feedback of a mouse. Each switch offers an actuation force of 60 grams and a shorter actuation distance without the need to fully press down the key. The click and bump tactile feedback lets you know the actuation point with a typing experience similar to a typewriter.

The MK-BN15 features a brown mechanical switch that produces a soft tactile bump feedback felt at your finger tips. Each switch offers a lower actuation force of 55 grams and a shorter actuation distance without the need to fully press down the key. The MK-BN15 provides the best combination of speed and tactile feedback.

The MODA v2 reduced actuation distance and lower force can help minimize typing fatigue for long typing sessions, writing reports, writing your next great novel, and allow PC gamers to quickly input and receive quick feedback where actions per minutes are crucial to dominating their opponents

Compact, Durable and Longer Life

Stressed test by professional PC gamers that would destroy normal key boards in a few months, Nixeus certified mechanical switches have endured and are perfect for office work, long or fast typing sessions, gaming and other applications that demand an ultra durable keyboard. Laser engraved key caps ensure longerlasting keycaps. Nixeus certified mechanical key switches are quality controlled and tested with precision machinery from Switzerland.

Each individual switch provides up to 50 million key strokes – 10 times the life of normal keyboards! The steel plate reinforced compact ten keyless keyboard body provides solid build quality, longer life, and durability for the office warrior, on the go LAN parties, and pro gaming tournament globe trotters. The Nixeus MODA v2 Mechanical Keyboard includes a 3 year limited warranty with free technical support

User Friendly

Utilizing USB plug and play technology, the Nixeus MODA v2 is easy to use and installs without the need for additional software. A windows “Lock” feature allows prevents accidental exiting of games when enabled. Additional Pre-programmed media key functions for volume +/-, mute, play, forward, back and stop buttons (while holding “FN” key) allows for easy operation of your favorite computer media. 6-key rollover allows you to press multiple keys at once and optional ON/OFF N-key rollover allows (not available on MAC OS Systems) for full anti-ghosting so every key is detected when pressed.

Manufacturer Part Number
MK-BN15
EAN/UPC
0783755001491,783755001491
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Nixeus Moda v2 Mechanical Keyboard

Main Features:

Nixeus Certified Mechanical Switches
Key Switch Rating: Up to 50 million keystrokes for durability and long life
Ten Keyless design for ergonomic
N-Key Roll-over (with on/off feature)
1000Hz Poll Rate
USB Connector
Compatible with Windows XP/Vista/Windows 7/Windows 8/Mac OS
3 Year Limited Warranty with free technical support

Specifications:

Key Actuation Force: 45g
Key Actuation Distance: 2.0 +/- 0.4 Mm
50 Million Keystroke Life Span Per Switch
1000Hz Poll Rate ~ 1ms Response Time
6 Key Roll-Over And Anti-Ghosting
Keyboard Size: 15.75″ (Width) X 8.07″ (Height) X 1.97″ (Depth)
Keyboard Weight: 2 Lbs
Connection Type: USB

Accessories:

Keycap Remover
Warranty Card
Quick Start Guide