The Nixeus ARC 4.0 Wireless Speaker is engineered to deliver premium sound and powerful audio using the latest Bluetooth 4.0 with aptX technology. Two 40mm Neodymium dynamic drivers deliver heightened, yet precise bass, and extended treble to create clear sound at all volume levels without the need for the highest volume settings. Dual passive radiators deliver smoother sound and deeper bass that you can hear and feel that rivals more expensive portable wireless speakers. Featuring a 5200mAh Li-ion rechargeable battery that allows up to 16 hours of playback time – the Nixeus ARC’s internal power bank feature can also charge your smart phones and other mobile USB chargeable devices.
Note:
Speaker Unit: Ф40mm
Frequency: 150Hz-20KHz
Distortion: 1%
Charging Time: 10-12 hours
Max Output: L 2.7W + R2.7W RMS
Battery: Li-ion Battery
Bluetooth Transmission Frequency Range: 2.402-2.480GHz
Bluetooth Transmission Power: 0-4dBm
Bluetooth Transmitter Modulation: GFSK