RTLTE-302-AT Modem/Wireless Router

Built for plug-and-play simplicity with extensive remote management, deployment and customization options, the SPECTRE LTE Cellular industrial router is used to wirelessly connect Ethernet equipment and other devices to the Internet or intranet. It creates secure connections in locations where cable connections are impractical. As often is the case with devices such as ATM machines and remote video cameras. Thanks to the high data transfer speed of up to 50 Mbit/s download and 100 Mbit/s upload, it is an ideal wireless solution for video including traffic and security camera systems, LAN networks, automatic teller machines (ATM) and other self-service terminals.

The standard configuration includes a 10/100 Ethernet port, a USB Host port, binary Input/output (I/O) port and dual SIM card holders. Network redundancy is provided by the second SIM card holder. It also contains 2 auxiliary ports for connecting to other types of networks such as additional Ethernet switch ports, RS-232, RS-485/422 interfaces and additional Digital/Analog I/O for connection to sensors and control networks. The function of each port is dependent upon the specific router model. An additional option is integrated 802.11b/g/n Wi-Fi technology, which also allows the Spectre router to serve as a Wi-Fi Access Point (AP) or “Hotspot.”.  As a Wi-Fi Hotspot, the SPECTRE LTE router would be useful, for transportation providers such as bus or railway companies to be able to provide en-route Internet access to Wi-Fi-enabled device users (laptops, tablets, cellphones). 
 
Configuration of the router may be done via a password-protected Web interface. The router supports the creation of VPN tunnels using IPsec, OpenVPN and L2TP to ensure safe communication. The Web interface provides detailed statistics about the router’s activities, signal strength, etc. The router supports DHCP, NAT, NAT-T, DynDNS, NTP, VRRP, control by SMS, and many other functions.
 
The router provides diagnostic functions which include automatically monitoring the PPP connection, automatic restart in case of connection losses, and a hardware watchdog that monitors the router status. The user may insert Linux scripts to control various router functions and create up to four different configurations for the same router. These configuration files can include different SMS functionality and binary input configurations. You may switch between different configurations whenever necessary. The router can automatically upgrade its configuration and firmware from your central server. This allows for mass reconfiguration of numerous routers at the same time. Additional software, like R-SeeNet, for router monitoring are also supported.
  
Uniquely designed on an open source LINUX-based architecture, the Spectre products are easily customizable through installation of software plug-in modules. Users can create their own through common LINUX commands and scripts, or add from B&B’s existing library, including Modbus gateway, dynamic routing protocols and secure VPNs.

Manufacturer Part Number
RTLTE-302-AT
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cellular Network

  • LTE 700,AWS
  • Quad Band UMTS (WCDMA): 850, 900,1900 and 2100 MHz+
  • Quad-Band GSM/GPRS/EDGE: 850, 900, 1800 and 1900 MHz

Wi-Fi

  • Supports 802.11b/g/n
  • 64/128 WEP, TKIP, and AES Authentication
  • WPA-PSK, WPA2-PSK and shared security

Networking

  • DHCP: automatic IP addressing in LAN network
  • NAT/PAT: IP address and port translation
  • Firewall: filtering of addresses, ports, protocols
  • VRRP: virtual backup router function
  • DynDNS client: access to the dynamic IP address
  • VLAN 802.1Q: virtual LAN
  • QoS: quality of service
  • PPPoE Bridge: PPP over Ethernet Bridge mode
  • Dial-in: communicate over dial CSD call
  • NTP client, NTP server: time synchronization
  • VPN Tunneling
  • IPSec, OpenVPN, PPTP, L2TP, EasyVPN, GRE
  • Authentication by certificates, shared keys, name/password

VPN Tunneling

  • IPSec, OpenVPN, PPTP, L2TP, EasyVPN, GRE

Remote Router Supervision & Mass Network Management

  • HTTP/HTTPS, Telnet/SSH for local and remote configuration and firmware updates
  • Automatic configuration and firmware updates from FTP/HTTP server by schedule
  • Up to 4 independent configuration profiles can be stored and remotely switched using scripts, SMS messages, I/O, etc.

Diagnostics

  • Detailed logs of operational information, including signal status and data traffic
  • Signal level data, cell identifiers and data traffic are saved in router’s memory for up to 2 months
  • SNMP: router diagnostics, communication with I/O and MBUS
  • LED indication: signal strength, connection status, ports

SMS & Email Info

  • Information about status, connection or disconnection and many others
  • SMS control: on/off connection, switching SIM, router profile, I/O, etc.
  • SMS communication: AT commands (RS232 and TCP/IP), I/O or HTTP

Modular LINUX Software Environment

  • Open LINUX based system allows use of common LINUX commands, scripts and other features. Extension of standard firmware with optional software plug-ins available.
  • The router has 128kb non-volatile RAM memory, can be expanded with USB port if desired

Software Plug-ins

  • Easy VPN client: secure, encrypted VPN
  • Dynamic routing protocols: BGP, OSPF, RIP
  • QoS: quality of service
  • IGMP: multicast protocols
  • MODBUS RTU/TCP gateway and mapping: convert data from RTU to TCP/IP format
Certifications
  • Class 1 Division 2 certified