Armor A65M
IP67 Waterproof and Military- grade Shockproof Portable Hard Drive for Mac
All-terrain Data Guard for Mac users on the go
The completely waterproof and shockproof Armor A65M is the most unbreakable data guard for Mac users on the go! With the ultra-rugged exterior casing and top-of-the-line internal suspension system, you'll never have to worry about your data being damaged, even under extreme conditions.
Instantly expand the capacity for your Mac
Run out of space for your Mac? Try the Armor A65M instead and enjoy extra 2TB of storage right away. In addition, the Armor A65M enables easy plug-and-play use for it is already formatted in HFS+ and supports Time Machine®.
Military-grade shockproof protection
Compliant with the MIL-STD-810G 516.6 Procedure IV (transit drop test), the Armor A65M is armed with a strong 3-layer exterior protection-two layers of rubber and an internal suspension system for guaranteed protection against crushes or accidental drops. Moreover, the unibody structure reduces fracture points so that you won't get upset with a broken hard drive anymore.
Industry's First to Meet the IP67 Waterproof Standard
The Armor A65M is the industry's first IP67-rated portable hard drive which can completely prevent dust penetration and survive water immersion at depths of up to 39.4 inches (100 cm) for up to 30 minutes.
Cable-carry design. No more hassle for cable storage.
Say goodbye to forgotten cables! The cable-carry design makes it easier to store the cable by tucking it on the back of the Armor A65M. Furthermore, the design can also reduce the size of the portable hard drive. When you're rushing around for busy schedules, smaller is better. The Armor A65M will let you travel with less burden.
Note:
Dimensions: 143.4 x 86.7 x 20.7 mm
Weight: 242~277g (by capacity)
Capacity: 500GB、1TB、2TB
Material: Rubber/ Plastic
Color: Grey
Interface: USB 3.0 / USB 2.0 compatible
Data transfer rates: Max. 5 Gbps (USB 3.0 Mode); Max. 480 Mbps (USB 2.0 Mode)
Power supply: DC5V (Power supplied through USB)
Supported operating systems: Mac OS 10.5 or later
Operating temperature: 5℃~ 55℃
Storage temperature: -40℃~ 70℃
Warranty: 3 years