Instant IAP-228 Wireless Access Point

Rugged Aruba 228 wireless APs deliver gigabit Wi-Fi performance to 802.11ac mobile devices in harsh, weather-protected environments such as warehouses, industrial freezers or enclosures in extreme environments such as stadiums.

With a maximum data rate of 1.3 Gbps in the 5-GHz band and 600 Mbps in the 2.4-GHz band, Aruba 228 APs are three-times faster than 802.11n APs and provide performance similar to a wired connection.

The 228 APs include ClientMatch™ technology, which eliminates sticky clients by continuously gathering session performance metrics from mobile devices. This information is then used to steer each mobile device to the best AP and radio on the WLAN.

Proactive and deterministic, ClientMatch dynamically optimizes Wi-Fi client performance as users roam and RF conditions change. If a mobile device moves out of range of an AP or RF interference impedes performance, ClientMatch automatically steers it to a better AP.

With ClientMatch, 228 APs load web pages faster, deliver video streams with improved quality and support high densities of mobile devices. An 802.11ac network without ClientMatch performs no different than an 802.11n WLAN.

The rugged 228 APs additionally support priority handling and policy enforcement for individual Microsoft Lync media on the same device, including encrypted videoconferencing, voice, chat and desktop sharing.

Manufacturer Part Number
IAP-228-RWF1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

AP-228 SPECIFICATIONS

  • 2.4-GHz (600 Mbps max) and 5-GHz (1.3 Gbps max) radios, each with 3x3 MIMO and three combined, diplexed external antenna connectors.
WIRELESS RADIO SPECIFICATIONS
  • AP type: Indoor, dual radio, 5 GHz 802.11ac and 2.4 GHz 802.11n
    • In addition to 802.11n data rates, the 2.4-GHz radio supports 802.11ac data rates using 256-QAM modulation. This gives TurboQAM-enabled clients a 33% boost above the maximum supported data rate.
  • Software-configurable dual radio supports 5 GHz and 2.4 GHz
  • 3x3 MIMO with three spatial streams and up to 1.3 Gbps wireless data rate
  • Supported frequency bands (country-specific restrictions apply):
    • 2.4000 GHz to 2.4835 GHz
    • 5.150 GHz to 5.250 GHz
    • 5.250 GHz to 5.350 GHz
    • 5.470 GHz to 5.725 GHz
    • 5.725 GHz to 5.850 GHz
  • Available channels: Dependent upon configured regulatory domain
  • Dynamic frequency selection (DFS) optimizes the use of available RF spectrum
  • Supported radio technologies:
    • 802.11b: Direct-sequence spread-spectrum (DSSS)
    • 802.11a/g/n/ac: Orthogonal frequency-division multiplexing (OFDM)
    • 802.11n/ac: 3x3 MIMO with up to three spatial streams
  • Supported modulation types:
    • 802.11b: BPSK, QPSK, CCK
    • 802.11a/g/n: BPSK, QPSK, 16-QAM, 64-QAM
    • 802.11ac: BPSK, QPSK, 16-QAM, 64-QAM, 256-QAM
  • Transmit power: Configurable in increments of 0.5 dBm
  • Maximum (aggregate, conducted total) transmit power (limited by local regulatory requirements):
    • 2.4-GHz band: +23 dBm (18 dBm per chain)
    • 5-GHz bands: +23 dBm (18 dBm per chain)
  • Advanced cellular coexistence (ACC) feature to effectively deal with interference from cellular systems
  • Maximum ratio combining (MRC) for improved receiver performance
  • Cyclic delay diversity (CDD) for improved downlink RF performance
  • Short guard interval for 20-MHz, 40-MHz and 80-MHz channels
  • Space-time block coding (STBC) for increased range and improved reception
  • Low-density parity check (LDPC) for high-efficiency error correction and increased throughput
  • Transmit beam-forming (TxBF) for increased reliability in signal delivery
  • Supported data rates (Mbps):
    • 802.11b: 1, 2, 5.5, 11
    • 802.11a/g: 6, 9, 12, 18, 24, 36, 48, 54
    • 802.11n: 6.5 to 450 (MCS0 to MCS23)
    • 802.11ac: 6.5 to 1,300 (MCS0 to MCS9, NSS = 1 to 3)
  • 802.11n high-throughput (HT) support: HT 20/40
POWER
  • Worst-case power consumption from the AP: 23W
  • Power sources sold separately
  • Power over Ethernet (PoE+): 802.3at-compliant
ANTENNAS
  • Six RP-SMA connectors for external antennas
OTHER INTERFACES
  • Two 10/100/1000BASE-T Ethernet network interfaces (RJ-45)
    • Auto-sensing link speed and MDI/MDX
    • Load balancing support to achieve platform throughput greater than 1 Gbps
    • PoE-PD: 802.3at PoE+
  • Serial console interface (Micro USB)
MOUNTING
  • Optional mounting kits:AP-130-MNT or AP-220-MNT-W1 are directly compatible
    • 270 Series outdoor AP mounts (AP-270-MNT-V1,
    • AP-270-MNT-V2, AP-270-MNT-H1, AP-270-MNT-H2) are compatible when the AP-270-MNT-ADP adapter is utilized
MECHANICAL
  • Dimensions/weight (unit, excluding mount accessories):
    • 230 mm (W) x 220 mm (D) x 130 mm (H), 9.0” (W) x 8.7” (D) x 5.1” (H)
    • 2.145 kg/4.72 lbs
ENVIRONMENTAL
  • Operating:
    • Temperature: -40° C to +60° C (-40° F to +140° F)
    • Humidity: 5% to 95% non-condensing
    • Storage and transportation:
    • Temperature: -40° C to +70° C (-40° F to +158° F)
    • Operating Altitude: 3,000 m
REGULATORY
  • FCC/Industry of Canada
  • CE Marked
  • R&TTE Directive 1995/5/EC
  • Low Voltage Directive 72/23/EEC
  • EN 300 328
  • EN 301 489
  • EN 301 893
  • UL/IEC/EN 60950
  • EN 60601-1-1, EN60601-1-2
For more country-specific regulatory information and approvals, please see your Aruba representative.

REGULATORY MODEL NUMBERS
  •  AP-228 and IAP-228: APIN0228
CERTIFICATIONS
  • CB Scheme Safety, cTUVus
  • UL2043 plenum rating
  • Wi-Fi Alliance certified 802.11a/b/g/n/ac
WARRANTY
  • Limited lifetime warranty
MINIMUM OPERATING SYSTEM SOFTWARE VERSIONS
  • ArubaOS 6.4.3.0
  • Aruba Instant 4.1.2.0