
This 100–240 VAC, 50–60 Hz, autosensing power adapter provides 48-VDC power to the power jack on a Gigabit PoE Media Converter (LGC5200A–LGC5202A). These converters may also be powered with 45 to 57 VDC to DC terminal block in a cascading DIN rail application.
Note:
AC Desktop Adapter:
Input: 100 to 240 ±10% VAC, 50/60Hz, 0.7A
Output: 48 VDC, 0.62A
Operating Temperature:
+32°F to +122°F (0°C to +50°C) with AC desktop adapter
Storage Temperature:
-40°F to +185°F (-40°C to +85°C)
Humidity:
5% to 95% (non-condensing)
Ethernet Connections:
10/100/1000 BaseT
Auto Negotiation
AutoCross
Flow Control
0240 MTU
Full Line-Rate Forwarding
Power Characteristics:
Consumes less than 10W (heating) plus PSE power.
EEE802.3af Power to field < 15.4 watts Powered from external 48 VDC power jack.
Powered from external 45 to 57 VDC 4-position terminal block.
Standards Compliance:
IEEE 802.3af Power Over Ethernet
IEEE 802.3 Ethernet Standards
IEEE 802.3u Auto-Negotiation
RFC-2474
RFC-2475 DiffServ QoS