iB72 Earset

Enjoy rich, detailed sound with enhanced bass response without inconvenient cables and cords (ear pieces are connected by a stylish flat cable for tangle free use). Bluetooth wireless capability offers lower energy consumption and lets you listen to audio from your mobile device from up to 30 feet away, while our custom fit ear cushions make extended listening a pleasure. Built-in mic allows you to have wireless phone calls and an in-line remote control puts track control, play/pause, answer/end calls and volume control within easy reach. The rechargeable lithium-ion battery provides 8-10 hours of continuous audio (music playback or phone) at the recommended 80db output. Includes USB charging cable.

Manufacturer Part Number
iB72BGC
EAN/UPC
0047532907544,047532907544
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions: 1.26" W x 1.69" H x .91" D

Weight: .03 lbs