Chromebook 11-2210nr Notebook PC

Introducing the next generation of HP Chromebooks

With the HP Chromebook running lightning fast Chrome OS, the best of Google is at hand on a colorfully sleek and stylish notebook. Access your favorite websites and Google apps instantly on a beautiful 11 or 14-inch diagonal HD display. Auto-synch your data and stay connected everywhere with built-in optional 3G or 4G connectivity and up to 100GB of Google Drive Storage.

Manufacturer Part Number
n1c10ua#aba
EAN/UPC
0725184047374,725184047374
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Diagonal HD1

1366 x 768 resolution

Diagonal HD1

Optional Touchscreen 
Up to 1920 x 1080 resolution

Operating system


• Quick startup—ready in seconds 
• Seamless syncing—backup to Google Drive 
• Built-in virus protection 
• Automatic OS, security, and app updates 
• Chrome Web Store: access to thousands of web apps2

Performance

Intel® Celeron® N2830Processor (2.16GHz, 1M L2 Cache)

NVIDIA® Tegra® K1
mobile processor

Storage

16GBeMMC3+ 100GBGoogle Drive Storage2

16GBeMMC332GBM.2 SSD3+ 100GBGoogle Drive Storage2

Colors and finish

Two gorgeous color options:

Ocean Turquoise 
Snow White 

Four gorgeous color options:

Smoke Silver
Sorbet Orange
Ocean Turquoise
Neon Green

Dimensions and weight

Starts at

2.83lb (1.283kg)4

Starts at

3.78lb (1.715kg)4

Connectivity

Intel 2x2 802.11acWLAN and Bluetooth®

Intel 2x2 802.11a/b/g/n WLAN+Bluetooth®

HP M.2 3042-S3 LTE/HSPA+Mobile Broadband Module

2x2 802.11acWLAN and Bluetooth®

HP M.2 3042-S3 LTE/HSPA+ Mobile Broadband Module

HP cr3124 HSPA+ Mobile Broadband Module

Optional: WWAN

Battery

Up to

8 hours 15 minutes5

3-cell 36WHr lithium-ion polymer battery

Up to

8 hours 15 minutes5

3-cell 37WHr lithium-ion polymer battery

Camera


Front facing 
HP TrueVision

HD Webcam with integrated digital microphone


Front facing 
HP TrueVision

HD Webcam with integrated digital microphone

Graphics and memory

On-board 2GB 
1333MHz
DDR3L SDRAM
On-board 4GB 
1333MHz
DDR3L SDRAM

On-board 2GB 
1600MHz DDR3L SDRAM
On-board 4GB 
1600MHz DDR3L SDRAM

Inputs

HP Imagepad supporting multi-touch 
gestures without on/off button

Ports

• SuperSpeed USB 3.0 
• USB 2.0 port 
• HDMI 
• Headphone-out/microphone-in combo jack