Single-DIN DVD Player 7" Motorized Touchscreen Detach Panel Bluetooth

Get your vehicle rocking with the Sound Storm SD726MB Single-DIN DVD Player with a 7" Motorized Touchscreen Monitor. Pop in a CD/DVD, turn up the AM/FM, connect your Smartphone or MP3 Player through the Auxiliary Input or plug into the USB and SD ports. Bluetooth technology lets you play and control music apps like Pandora and Spotify and make calls hands-free. Change up the sound style with the built-in Preset EQ. Take control with the wireless remote, existing steering wheel controls (interface required, not included), and touchscreen monitor. The front panel detaches to deter theft. Take your in-vehicle entertainment to the next level with the Sound Storm SD726MB.

Manufacturer Part Number
SD726MB
EAN/UPC
0791489122313,791489122313
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DVD±R/RW Video|Yes
CD±R/RW Audio & Video|Yes
MP3 through|DVD/CD/USB/SD
Other Formats|VCD, WMA, MP4, JPEG
Bluetooth Audio Streaming|Yes
Bluetooth Hands-free|Yes
Bluetooth Supported Profiles|A2DP
USB Port|Front or Rear
SD Port|Behind Face Panel
Aux-In|Front & Rear
A/V Input|Rear
Rear Camera Input|Yes
Pre-Amp Outputs|Front, Rear & Sub
Video Output|1
Total Power Output|340Watts <br />(85Watts x4Ch)
Last Position Memory|Yes
One Bit D/A Convertor|Yes
E.S.P. (Electronic Skip Protection)|Yes
Wireless Remote Control|Yes
Steering Wheel Control (*Interface not included)|Yes
Screen Size|7"
Touchscreen|Yes
Switchable Tuner Frequencies|USA, EUROPE
RDS Tuner|Yes
Tuner Preset|18FM /12AM
A.M.S. ( Auto Memory Search)|Yes
Selectable Preset EQ|Yes
ID3-Tag Information|Yes
Clock Display|Yes
Chassis Type|Single-DIN
Detachable Front Panel|Yes
Motorized Front Panel|Yes
Width|7.125"
Height|2.125"
Depth|7.625"