22" Business 16:10 1680 x 1050 DVI VGA HAS Monitor (S22E450BW)

Clear picture quality with fast response time

  • Fast 5 ms Response Time: See even fast on-screen motion clearly and smoothly with less motion blur, judder or ghosting.
  • Full HD Resolution: Provides clean and crisp picture quality in 1920 x 1080 resolution so you can see all of your content clearly.
Easy on the eyes for a more comfortable viewing experience
  • Eye Saver Mode: Unlike other colours emitted from screens, blue light wavelengths have a more stimulating effect on the retina, causing eye fatigue. Eye Saver Mode optimises your viewing comfort by smartly reducing blue light emissions at the touch of a button. 
  • Flicker Free: Flicker Free technology reduces screen flickering for a more comfortable viewing experience.
Save energy with energy-efficient features
  • SMART Eco Saving: The SE450 reduces power consumption by 10% without a noticeable loss in picture quality thanks to eco-saving technology that automatically adjusts the brightness of the screen’s black sections while simultaneously adjusting the RGB gain values. 
  • Eco Power Off (0.00 W): A world first, the SE450 consumes zero power (0.00 W) when in off mode, a significant reduction from the 0.3 W - 0.5 W power consumption of conventional monitors. This groundbreaking development has been certified by Intertek
  • Off Timer Plus: The SE450 offers an Off Timer setting that automatically turns off your monitor after a pre-set time, and an Eco Timer setting that turns off your monitor after a pre-set period of inactivity, reducing energy consumption.
Eco-friendly materials with Intertek Green Leaf certification
  • Recycled Plastics: All Samsung business monitors are made of 30% recycled plastics. 
  • PVC Free: Monitor mechanisms and circuits are constructed without PVC making for an eco-friendly device, lessening environmental impact.
  • Accessory Packaging: Samsung has reduced the LDPE in accessory packaging from 100% to 80% by using bio-friendly Sugar cane (20%) as an alternative manufacturing material. Samsung packaging is now Vinçotte-certified.
A professional ergonomic monitor for truly professional needs
  • HAS Stand: An ergonomically designed Height Adjustable Stand allows for flexible height adjustment up to 130 mm. 
  • Tilt: Easily and smoothly tilt the screen forward 25° and backwards 3° for comfortable viewing.
  • Swivel: Quickly and easily adjust the screen left or right up to 45° for convenient viewing when working in groups.
  • VESA Support: With support for VESA 100 x 100, you can easily mount it on any wall.
Optional mountable USB soundbar

The ability to access multimedia content on workplace devices is becoming increasingly important for businesses. In order to accommodate this need, the Samsung SE450 can be fitted with an optional USB soundbar. Thanks to a seamless mounting system, the soundbar attaches to the back of the monitor to provide the same benefit as a built-in speaker. This convenient add-on delivers quality sound (2.5 W) while saving space and keeping your workspace more organised.

Essential connectivity to suit any workspace

No matter your work environment or needs, Samsung monitors ensure the seamless connectivity you’ve come to expect. They come equipped with all of the essential ports you need to get your tasks done, including DVI, D-sub, DP and HDMI ports.

Manufacturer Part Number
LS22E45KBWV/EN
EAN/UPC
8806086969093,4053162878167
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

  • Screen Size

    22"

  • Active Display Size (HxV)

    473.76(H)x 296.1 (V)

  • Aspect Ratio

    16:10

  • Panel Type

    TN

  • Brightness (Typical)

    250 cd/m2

  • Brightness (Min)

    200 cd/m2

  • Contrast Ratio Static

    1000:1 (Typ)

  • Dynamic Contrast Ratio

    Mega ∞

  • Resolution

    1680 x 1050

  • Pixel Pitch (HxV)

    0.282(H)x 0.282(V)

  • Response Time

    5 ms

  • Viewing Angle (Horizontal/Vertical)

    170° / 160°

  • Colour Support

    16.7 M

  • Refresh Rate

    60 Hz

General Feature

  • Samsung MagicAngle

    Yes

  • Samsung MagicBright

    Yes

  • Samsung MagicUpscale

    Yes

  • 0.00 W Power Consumption

    Yes

  • Eye Saver Mode

    Yes

  • Flicker Free

    Yes

  • Game Mode

    Yes

  • Dual-Colour Mode

    N / A

  • Image Size

    Yes

  • Windows Certification

    Windows8.1

  • Smart Eco Saving

    Yes

  • Off Timer Plus

    Yes

Interface

  • D-Sub

    1EA

  • DVI

    1EA

  • Dual Link DVI

    No

  • Display Port

    No

  • Mini-Display Port

    No

  • HDMI

    No

  • USB Display

    No

  • Audio In

    No

  • Headphone

    No

  • USB Hub

    No

Audio

  • USB Sound Bar (Ready)

    Yes

Operation Conditions

  • Temperature

    10 °C ~ 40 °C

  • Humidity

    10% ~ 80% (non-condensing)

Design

  • Color

    Black

  • Stand Type

    HAS

  • HAS(Height Adjustable Stand)

    100.0 ± 2.0 mm

  • Tilt

    -3° (±2°) ~ 25° (±2°)

  • Swivel

    -45° (+0,-2°) ~ 45° (+2°,0)

  • Pivot

    -1° (+0,-2°) ~ 95.0° (+2°,0)

  • Wall Mount

    100 x 100

Eco

  • Energy/Environment Mark

    Energystar6.0

  • PVC Free (Accessory Cables Excluded)

    Yes

  • Recycled Plastic

    30%

Power

  • Power Supply

    AC 100 ~ 240 V

  • Power Consumption (Energy Star 6.0 Test Condition)

    19 (Typ.)

  • Power Consumption (DPMS)

    0.3 (Typ.)

  • Power Consumption (Off Mode)

    Less than 0.005(0 W mode)W

  • Type

    Internal Power

Dimension

  • Set Dimension with Stand (WxHxD)

    502.4 × 453.4 × 210 (MAX) mm, 502.4 × 353.4 × 210 mm(MIN)

  • Set Dimension without Stand (WxHxD)

    502.4 x 329.8 x 55.7 mm

  • Package Dimension (WxHxD)

    578 x 188 x 416 mm

Weight

  • Set Weight with Stand

    4.91 kg

  • Set Weight without Stand

    3.42 kg

  • Package Weight

    6.26 kg

Accessory

  • Cables

    D-sub Cable, DVI Cable

  • Power Cable Length

    1.5 m

  • Others

    Quick Setup Guide, Install CD (Manual)

Certification and Compliance

  • Safety

    CB(EU): IEC60950-1, EN60950-1, cULus(US,Canada) : UL60950-1, KC (Korea) : K60950-1, PSB (singapore) , Soncap (Negeria) , Kucas (Kwuit) , SASO (Saudi Arabia) : IEC60950-1, CCC (China) : GB4943-2011

  • EMC

    FCC (USA) , IC (Canada) : FCC Part15 Subpart B, CE (Europe) : EN55022,EN55024, KCC(korean) KN22,KN24, C-tick (Australia): AS/NZS3548(CISPR22), CCC (China) : GB9254-2008 GB17625.1-2012

Warranty

  • Warranty

    3 years Warranty