Socket Mobile CHS 7Mi is a high-performance, long-range 1D Bluetooth laser barcode scanner. It offers rapid scanning ability for moderate to rigorous scanning applications. It enables easy scanning of barcodes on high shelves or other hard-to-reach areas. Its laser is ideal for scanning through glass/plastic, in bright sunlight on curved reflective surfaces or other sensitive lighting conditions.
Note:
CHS Model 7Mi
Scanner SKU # Green: CX3352-1663
Dimensions 5.07 x 1.57 x 1.36 in.
(129 x 40.1 x 34.6 mm)
Total Weight 1.8 oz (51 g)
Drop Specification Multiple 3.3 ft (1m) drops to vinyl covered concrete
Temperature,1 Relative Humidity Operating Temperature: +32 to +122°F (0 to + 50°C) Storage Temperature: -22 to + 158°F (-30 to + 70°C) Relative Humidity: 5% to 95% non-condensing
Ambient Light Sunlight: 100,000 lux Artificial light: 4,844 lux
Battery Type Two AAA NiMH rechargeable batteries
Battery Life ~14 hours or 15,000 scans per charge
Scanner type Class 2 laser (1D)
Scans VIN through Windshield
Vibrate Mode for Good Scans
Symbologies Decoded Bookland EAN (ISBN / EAN-13), Chinese 2 of 5, Codabar, Code 11, Code 128, Code 39, Code 93, Discrete 2 of 5, GS1 DataBar (RSS), GS1-128 (UCC-128/EAN-128), Interleaved
2 of 5 (ITF-14), MSI, Plessey, UPC/EAN
Scan Repetition Rate 5 scans/sec bi-directional
Optical Resolution 0.004 in. (0.102mm) min./barcode element width
Print Contrast Minimum 25% MRD at 650 nm
Scan Angle Wide (default): 47° ± 3° Narrow: 35° ± 3°
Decode Distance3 3.8 to 114+ cm (1.5 to 45+ in.)
Bluetooth Profile Support Human Interface Device (HID) and Serial Port Profile (SPP) Some OS versions or smartphone/tablet models support only one profile.
Bluetooth Version Bluetooth 2.1 + EDR (Enhanced Data Rates) with 56 bit data encryption
OS Support
Apple iOS
Android OS
Windows 8, 7, Vista, XP
Windows Embedded Handheld, Mobile
Mac OS (HID only)
SocketScan™ 10 Software Keyboard wedge software featuring Socket EZ Pair for Android, BlackBerry, Windows. Scanner Settings configuration utility also included.
SocketScan 10 SDK For Apple iOS, Android, BlackBerry, Windows.
Included Items CHS barcode scanner, AAA NMH rechargeable batteries (2), USB AC charger kit, lanyard/belt clip with retractable tether, software
Warranty Scanner: One year Accessories: 90 days
SocketCare Extended Warranty Sold separately. SocketCare Plus 2 Year - SKU# SC1804-1349 SocketCare Plus 3 Year - SKU# SC1805-1350 http://www.socketcare.com/
Charging Cradle SKU# AC4054-1381
DC Power Supply (Car Charger) SKU# AC4057-1384
Battery Replacement Kit: Two AAA NiMH Rechargeable Batteries
Electrical Safety Certified to IEC 60950-1, UL 60950-1, CAN/CSA C22.2
Environmental RoHS
EMI / RFI FCC Part 15 Class C, RSS 210, iCES 003, C-Tick, CISPR 22, CE EN55022, EN55024, TELEC
Laser / LED Safety IEC 60825-1, EN 60825-1
1Temperature ranges may vary with battery shelf life. 2Battery life may vary with vibrate settings and work environment. 3Depends on symbol size, symbology, label media, W-N ratio, scan angle.