CHS 7Ci, 1D Barcode Scanner, Green

Minimize manual data entry with the Socket Mobile CHS 7Ci, a 1D Bluetooth barcode scanner. Small, lightweight, and comfortable to hold. The CHS 7Ci can scan barcodes printed on labels or displayed on device screens. Easy to connect, it's ideal for retail, asset tracking, field service or other mobile scanning applications.

Manufacturer Part Number
CX3351-1662
EAN/UPC
0758497100412,758497100412
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CHS Model 7Ci

Scanner SKU # Green: CX3351-1662
Dimensions 5.07 x 1.57 x 1.36 in.
(129 x 40.1 x 34.6 mm)
Total Weight 1.6 oz (45 g)
Drop Specification Multiple 3.3 ft (1m) drops to vinyl covered concrete
Temperature,1 Relative Humidity Operating Temperature: +32 to +122°F (0 to + 50°C) Storage Temperature: -22 to + 158°F (-30 to + 70°C) Relative Humidity: 5% to 95% non-condensing
Ambient Light Sunlight: 0 - 110,000 lux
Battery Type Two AAA NiMH rechargeable batteries
Battery Life ~14 hours or 15,000 scans per charge
Scanner type Imager (1D)
Scan Barcodes on Device Screens
Vibrate Mode for Good Scans
Symbologies Decoded Bookland EAN (ISBN / EAN-13), Chinese 2 of 5, Codabar, Code 11, Code 128, Code 39, Code 93, Discrete 2 of 5, GS1 DataBar (RSS), GS1-128 (UCC-128/EAN-128), Interleaved 2 of 5 (ITF-14), MSI, Plessey, UPC/EAN, UPC/EAN/ JAN supplemental redundancy, Coupon Report, ISSN EAN, Inverse 1D, ISBT concatenations, Matrix 2 of 5
Scan Repetition Rate 5 scans/sec
Optical Resolution 5 mil minimum
Print Contrast Minimum 20%
Scan Angle 53.3° ± 3°
Decode Distance3 5.7 to 50.8 cm (2.25 to 20 in.)
Bluetooth Profile Support Human Interface Device (HID) and Serial Port Profile (SPP) Some OS versions or smartphone/tablet models support only one profile.
Bluetooth Version Bluetooth 2.1 + EDR (Enhanced Data Rates) with 56 bit data encryption

OS Support


Apple iOS
Android OS
Windows 8, 7, Vista, XP
Windows Embedded Handheld, Mobile
Mac OS (HID only)
SocketScan™ 10 Software Keyboard wedge software featuring Socket EZ Pair for Android, BlackBerry, Windows. Scanner Settings configuration utility also included.
SocketScan 10 SDK For Apple iOS, Android, BlackBerry, Windows.
Included Items CHS barcode scanner, AAA NMH rechargeable batteries (2), USB AC charger kit, lanyard/belt clip with retractable tether, software
Warranty Scanner: One year Accessories: 90 days
SocketCare Extended Warranty Sold separately. SocketCare Plus 2 Year - SKU# SC1804-1349 SocketCare Plus 3 Year - SKU# SC1805-1350 http://www.socketcare.com/
Charging Cradle SKU# AC4054-1381
DC Power Supply (Car Charger) SKU# AC4057-1384
Battery Replacement Kit: Two AAA NiMH Rechargeable Batteries
Electrical Safety Certified to IEC 60950-1, UL 60950-1, CAN/CSA C22.2
Environmental RoHS
EMI / RFI FCC Part 15 Class C, RSS 210, iCES 003, C-Tick, CISPR 22, CE EN55022, EN55024, TELEC
Laser / LED Safety IEC 60825-1, EN 60825-1

1Temperature ranges may vary with battery shelf life. 2Battery life may vary with vibrate settings and work environment. 3Depends on symbol size, symbology, label media, W-N ratio, scan angle.