Minimize manual data entry with the Socket Mobile CHS 7Qi, a high-performance 2D and 1D Bluetooth barcode scanner. Small, lightweight, and comfortable to hold. The CHS 7Qi can scan barcodes printed on labels or displayed on device screens. Easy to connect, it's ideal for retail, asset tracking, field service or other mobile scanning applications requiring 2D barcode support.
The CHS 7Qi with the Socket Mobile QX Stand come with added intelligence which lets you take full advantage of a (Presentation Mode) or “Grab & Go” feature for fast-moving environments. You can go from scanning by hand or scanning using the stand in seconds with the 7Qi or 7Xi.
Note:
CHS Model 7Mi
Dimensions 5.07 x 1.57 x 1.36 in.
(129 x 40.1 x 34.6 mm)
Total Weight 1.6 oz (45 g)
Drop Specification Multiple 3.3 ft (1m) drops to vinyl covered concrete
Temperature,1 Relative Humidity Operating Temperature: +32 to +122°F (0 to + 50°C) Storage Temperature: -22 to + 158°F (-30 to + 70°C) Relative Humidity: 5% to 95% non-condensing
Ambient Light Sunlight: 0 - 110,000 lux
Battery Type One Lithium ion rechargable battery
Battery Life ~10 hours or 5,000 scans per charge
Scanner type Omni-directional Imager (2D)
Scan Barcodes on Device Screens
Vibrate Mode for Good Scans
Symbologies Decoded 1D: Bookland EAN (ISBN / EAN-13), Codabar (including ISBT 128 bit concatenation), Code 11, Code 128, Code 39, Code 93, Discrete 2 of 5, GS1 DataBar (RSS), GS1-128 (UCC-128/EAN-128), Interleaved 2 of 5 (ITF-14), MSI, Plessey, UPC/EAN
2D: Aztec, Codablock, Data Matrix, GS1 (EAN.UCC), Matrix 2 of 5, Maxicode, PDF 417, Macro PDF 417, Micro PDF 417, QR Code, Standard 2 of 5, Telepen, TLCode 39
Postal: Australia Post, BPO 4, Canada Post, Dutch Post (KIX), Japan Post, Planet, Postnet, RM4SCC, Sweden Post, TLCode 39, 4 State Code, USPS Intelligent Mail
Scan Repetition Rate Omni-Directional / Auto-Adaptive 5 images/sec
Optical Resolution 752(H) x 480(V) pixels, 256 gray levels
Print Contrast Minimum Down to 25%
Scan Angle Horizontal: 38.9° Vertical: 25.4°
Decode Distance3 4.8 to 40.6 cm (1.9 to 16 in.) Depends on symbol size, symbology, label media, W-N ratio, scan angle.
Bluetooth Profile Support Human Interface Device (HID) and Serial Port Profile (SPP) Some OS versions or smartphone/tablet models support only one profile.
Bluetooth Version Bluetooth 2.1 + EDR (Enhanced Data Rates) with 56 bit data encryption
OS Support
Apple iOS
Android OS
Windows 8, 7, Vista, XP
Windows Embedded Handheld, Mobile
Mac OS (HID only)
SocketScan™ 10 Software Keyboard wedge software featuring Socket EZ Pair for Android, BlackBerry, Windows. Scanner Settings configuration utility also included.
SocketScan 10 SDK For Apple iOS, Android, BlackBerry, Windows.
Included Items CHS barcode scanner, AAA NMH rechargeable batteries (2), USB AC charger kit, lanyard/belt clip with retractable tether, software
Warranty Scanner: One year Accessories: 90 days
SocketCare Extended Warranty Sold separately. SocketCare Plus 2 Year - SKU# SC1804-1349 SocketCare Plus 3 Year - SKU# SC1805-1350 http://www.socketcare.com/
Charging Cradle SKU# AC4054-1381
DC Power Supply (Car Charger) SKU# AC4057-1384
Battery Replacement Kit: SKU# AC4059-1479
Electrical Safety Certified to IEC 60950-1, UL 60950-1, CAN/CSA C22.2
Environmental RoHS
EMI / RFI FCC Part 15 Class C, RSS 210, iCES 003, C-Tick, CISPR 22, CE EN55022, EN55024, TELEC
Laser / LED Safety IEC 60825-1, EN 60825-1
1Temperature ranges may vary with battery shelf life. 2Battery life may vary with vibrate settings and work environment. 3Depends on symbol size, symbology, label media, W-N ratio, scan angle.