DP to VGA Video Adapter with Audio Port

Connect your PC to a VGA display and a discrete 3.5mm audio output. This unique DisplayPort™ to VGA adapter is equipped with a built-in audio port which lets you connect DisplayPort equipped devices, such as an HP® EliteBook Folio 9470m laptop, to a VGA display or projector with audio.

Share your presentations and videos

Because most boardrooms are set up differently, the length of cables available in each room varies. Not all laptops have the DisplayPort (DP) and audio ports positioned on the same side, which can become awkward when you’re trying to deliver your presentations. It can also mean that some ports may be just out of reach during a meeting.

This convenient adapter positions your audio and video ports on the same side of your laptop, to ensure that all of the ports you need are accessible when you need them.

Substitute for a damaged audio port

If the audio port on your mobile device is damaged or blocked by other connections, this convenient adapter guarantees that you’ll always have all of the ports you need for every presentation. By connecting audio to your laptop through the adapter, you can be prepared for any situation.

In order to use the audio function of the adapter you need to power the adapter through a USB port on your laptop, or through a charge port on a USB grommet. Simply plug a Micro USB cable from the adapter into the USB port and audio will be available when you deliver your presentation.

Create a clutter-free environment

The adapter can also be used for connecting your laptop or desktop computer to your monitor and speakers. The adapter and connected cables can be placed nicely at the back of your monitor to create a tidy setup between all of your devices.

Arrive prepared, wherever you go

This DisplayPort to VGA adapter is extremely portable with a lightweight, small-footprint design. It’s the perfect accessory to carry with your mobile devices, fitting easily into your laptop bag or carrying case. Its ultra-portable design makes the adapter ideal for BYOD (Bring Your Own Device) applications at the office.

It also enables you to arrive prepared when you’re presenting to a potential client, teaching off-site, or traveling to a meet with a customer.

The DP2VGAA is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
DP2VGAA
EAN/UPC
0065030861557,065030861557,8214550477744
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Performance
Audio Specifications: 2-channel stereo (3.5mm)
Maximum Analog Resolutions: 1920x1200 / 1080p (output)
Maximum Digital Resolutions: 1920x1200 / 1080p (input)
Wide Screen Supported: Yes
Connector(s)
Connector A: 1 - DisplayPort (20 pin) Male Input
Connector B:
1 - VGA (15 pin; High Density D-Sub) Female Output
1 - 3.5 mm Mini-Jack (3 Position) Female Output
Connector Type(s): 1 - USB Micro-B (5 pin) Female Input
Physical Characteristics
Color: Black
Product Weight: 2.1 oz [60 g]
Power
Power Source: USB-Powered
Environmental
Humidity: 40%~50%RH
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -10°C to 55°C (14°F to 131°F)
Packaging Information
Package Quantity: 1
Shipping (Package) Weight: 2.1 oz [60 g]
What's in the Box
Included in Package:
1 - DisplayPort to VGA adapter
1 - 0.25m Micro USB cable
Adapter Style: Adapter
Audio: Yes
Converter Type: Active