Connect your MacBook, Chromebook or laptop with USB Type-C to a VGA monitor or projector. This USB-C™ to VGA video adapter lets you output high-definition VGA video from your USB Type-C™ device.
USB Type-C is a universal connectivity standard that combines all of your essential functions into one dynamic port. The connector is featured on ultra-portable devices with USB 3.1 Gen 1. This adapter works with USB-C devices that pass a DisplayPort video signal, such as the MacBook and Chromebook Pixel™. It's also compatible with Thunderbolt™ 3 ports.
Portable convenience
This USB Type-C video adapter maximizes portability with a lightweight, small-footprint design, which makes it the perfect accessory to carry with your MacBook or Chromebook, fitting easily into your laptop bag or carrying case. This ultra-portable design makes this adapter perfect for BYOD (Bring Your Own Device) applications at the office.
Hassle-free connection with USB Type-C
This adapter lets you utilize the versatile USB Type-C port on your portable device. USB Type-C is a reversible connector, so no matter how you plug it in, the adapter will always work, saving you the hassle and embarrassment of struggling with your device when you're trying to present.
Crystal clear picture quality
The adapter supports video resolutions up to 1920x1200 or 1080p. You’ll be surprised at the picture quality the adapter provides, even when connected to a legacy VGA monitor, projector or television. The adapter harnesses the video capabilities built into your USB Type-C connection to deliver every detail in stunning high-definition.
The CDP2VGA is backed by a 2-year StarTech.com warranty and free lifetime technical support.
Note: Your USB-C equipped device must support video to work with this adapter. The adapter will not output digitally encrypted content.
Note:
Warranty
Information Warranty: 2 Years
Hardware
Converter Type: Format Converter
Output Signal: VGA
Ports: 1
Performance
Maximum Analog Resolutions: 1920x1200 or 1080p
Wide Screen Supported: Yes
Connector(s)
Connector A: 1 - USB-C (24 pin) Male Input
Connector B: 1 - VGA (15 pin; High Density D-Sub) Female Output
Power
Power Source: USB-Powered
Packaging Information
Shipping (Package) Weight: 0 lb [0 kg]
What's in the Box
Included in Package: 1 - USB-C to VGA adapter