Street Blaster X High-Powered Rugged & Portable BoomBox Speaker System

The Pyle Street Blaster X BoomBox adds explosive sound and portability! This 1000 Watt Rugged & Portable Bluetooth Speaker System will get the party started – indoors or out. Enjoy (2) wireless audio streaming technologies with built-in Bluetooth and NFC (Near Field Communication) connectivity. NFC allows you to pair compatible Android devices by simply touching your device to the to the system. It’s smart engineered designed was made for you to quickly and easily get connected and BLAST some beats with maximum bass performance and full-ranged sound. You’ll also be able to wirelessly stream your favorite internet radio services like Pandora or Spotify via Bluetooth. Additional features include AUX-input for connecting external devices like iPods, MP3 Players, smartphones, tablets, PCs, etc. Microphone and Guitar Inputs can turn any occasion into an awesome karaoke party, audio settings configuration lets you configure the sound just the way you need it and the built-in rechargeable battery provides wireless freedom and hours of operation. System also includes FM radio with LCD display and touch button controls so you can enjoy audio on the move! Play YOUR music wherever YOU want and have a BLAST with the Pyle PBMSPG200 Street Blaster X BoomBox!


Manufacturer Part Number
PBMSPG200
EAN/UPC
0068888757645,068888757645
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specs:

  • Battery Life up to 5.5 Hours
  • Approximate Charge Time: 6 Hours
  • USB Flash Drive Support up to 32GB
  • Battery: Rechargeable Lithium-ion (6,000mAh) 3.7V
  • Power: 100V-220V AC, 50/60Hz
  • Dimensions: 24.5” (W) x 10.0” (D) x 10.0” (H)
  • Sold as: 1
  • Weight: 23.3 lbs.