PowerShot G3 X Compact Camera

Voyage to Awe-Inspiring Images
The PowerShot G3 X camera can be ideal for capturing and sharing all your adventures, indoors and out. With a compact, rugged design that’s easy to carry, this premium camera gives you inspirational image quality through its 1.0-inch, 20.2 Megapixel* High-Sensitivity CMOS sensor, plus the power to zoom to an incredible 25x. You’ll be able to capture what you see wherever life takes you: broad, majestic landscapes, virtually blur-free low-light images, and beautifully detailed wildlife. You can also capture action as it happens in beautiful 1080p Full HD video, and share your images/videos with easy Wi-Fi® connectivity**, which now includes built-in NFC for touch communication with a compatible Android™ device***. Whether you’re traveling around the world or enjoying your favorite outdoor activities close to home, you’ll want to pack the PowerShot G3 X camera.

Manufacturer Part Number
0106C001
EAN/UPC
0013803254754,013803254754
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Type
Digital camera with built-in flash, 25x Optical, 4x Digital and Approx. 100x Combined Zoom with Optical Image Stabilizer

Image Capture Device

Type
20.2 Megapixel*, 1.0-inch CMOS (sensor aspect ratio: 3:2)

*Image processing may cause a decrease in the number of pixels.

Total Pixels
Approx. 20.9 Megapixels

Effective Pixels
Approx. 20.2 Megapixels

Lens

Focal Length
8.8 (W) - 220 (T) mm (35mm film equivalent: 24 - 600mm)

Digital Zoom
4x

Focusing Range
Auto/Manual: 2.0 in. (5cm) - infinity (W), 2.8 ft. (85cm) - infinity (T)
Normal: 2.0 in. (5cm) - infinity (W), 2.8 ft. (85cm) - infinity (T)
Macro: 2.0 in. - 1.6 ft. (5-50cm) (W)

Autofocus System
TTL Autofocus (Continuous, Servo AF), Manual Focus

Viewfinders

Optical Viewfinder
Supports Electronic Viewfinder EVF-DC1 (optional accessory)

LCD Monitor
3.2-type TFT color liquid crystal

LCD Pixels
Approx. 1.62 million dots

LCD Coverage
Approx. 100%

Aperture and Shutter

Maximum Aperture
f/2.8 (W), f/5.6 (T)

Shutter Speed
1-1/2000 sec.
15-1/2000 sec. (in Tv & M mode)
BULB, 30, 25, 20 (in M mode only)

Exposure Control

Sensitivity
Auto, ISO 125/160/200/250/320/400/500/640/800/1000/1250/1600/2000/2500/3200/ 4000/5000/6400 (When in Auto mode)  Max. ISO Speed 12800 (When in P mode)

Light Metering Method
Evaluative*, Center Weighted Average, Spot**
* Facial brightness is evaluated (Face Detect AE) in Face Detect.
** Fixed to Center, linked to AF frame

Exposure Control Method
Manual Exposure, Program Shift, Safety Shift, AE Lock

Exposure Compensation
Still Images: ±3 stops in 1/3-stop increments
Videos: ±3 stops in 1/3-stop increments (not available during shooting)

White Balance

White Balance Control
Auto, Day Light, Shade, Cloudy, Tungsten, Fluorescent, Fluorescent H, Flash, Custom1-2

Flash

Built-in Flash
Auto, On, Slow Synchro, Off

  • Facial brightness is also evaluated in Face Detect.

Flash Range
2.0 (60cm) - 22 ft. (6.8m) (W), 2.8 ft. (85cm) - 10 ft. (3.1m) (T)  Image brightness may diminish depending on the shooting distance.

Recycling Time
10 sec. or less (battery voltage: 7.4 V)

Flash Exposure Compensation
±2 stops in 1/3-stop increments

Shooting Specifications

Shooting Modes
C1, C2, M, Av, Tv, P, Auto, Hybrid Auto, Creative Shot*1, SCN*2, Creative Filters*3, Movie*4

  • Shooting movies is possible with the movie button


*1 Portrait, Smart Shutter*4, Star*5, Handheld Night Scene, Snow, Fireworks
*2 High Dynamic Range, Nostalgic, Fish-eye Effect, Miniature Effect, Toy Camera Effect, Background Defocus, Soft Focus, Monochrome, Super Vivid, Poster Effect
*3 Standard Movie, Short Clip, Manual Movie, iFrame Movie
*4 Smile, Wink Self-Timer, Face Self-Timer
*5 Star Nightscape, Star Trails, Star Time-Lapse Movie

Photo Effects
My Colors Off, Vivid, Neutral, Sepia, Black & White, Positive Film, Lighter Skin Tone, Darker Skin Tone, Vivid Blue, Vivid Green, Vivid Red, Custom Color*

*Adjustment of contrast sharpness, saturation, red, green, blue and skin tone are available.

Self Timer
Off, Approx. 2 sec. delay, Approx. 10 sec. delay, Custom*

*Delay time (0-15 sec. (in one-second increments), 20/25/30 sec.) and number of shots (1-10 shots (in one-shot increments)) can be specified.

Wireless Control
Not available

Continuous Shooting
1) Normal in Auto/P modes: Approx. 5.9 shots/sec. (When set to One-Shot)
2) AF in P mode: Approx. 3.2 shots/sec. (When set to Servo AF)

Image Storage

Storage Media
SD/SDHC/SDXC and UHS-I Memory Cards

File Format
Design rule for Camera File system (DCF) compliant; DPOF (Version 1.1) compatible

Image Recording Format
Superfine / Fine

JPEG Compression Mode
Still Image: Exif 2.3 (DCF 2.0), RAW (Canon original: 14-bit, CR2)

Video: MP4 (Image: MPEG-4 AVC/H.264; Audio: MPEG-4 AAC-LC (Stereo))

Number of Recording Pixels
Still Images:
1) 16:9 - Large: 5472 x 3080; Medium 1: 4320 x 2432; Medium 2: 1920 x 1080; Small: 720 x 408;
2) 3:2 - Large: 5472 x 3648, Medium 1: 4320 x 2880, Medium 2: 2304 x 1536, Small: 720 x 480
3) 4:3 - Large: 4864 x 3648, Medium 1: 3840 x 2880, Medium 2: 2048 x 1536, Small: 640 x 480
4) 1:1 - Large: 3648 x 3648; Medium 1: 2880 x 2880; Medium 2: 1536 x 1536; Small: 480 x 480

RAW: 1) 16:9 - 5472 x 3080
2) 3:2 - 5472 x 3648
3) 4:3 - 4864 x 3648
4) 1:1 - 3648 x 3648

Videos:
Full HD 1920 x 1080: 59.94 fps
Full HD iFrame: 1920 x 1080: 29.97 fps
Full HD Star Time-Lapse Movie: 1920 x 1080: 14.985 fps / 29.97 fps
HD 1280 x 720: 29.97 fps 640 x 480: 29.97 fps

Miniature Effect: 1280 x 720: 6 fps (5x speed) / 3 fps (10x speed) / 1.5 fps (20x speed)
Miniature Effect: 640 x 480: 6 fps (5x speed) / 3 fps (10x speed) / 1.5 fps (20x speed)
Short Clip: 1280 x 720: 29.97 fps

Playback Specifications

Playback Modes File
Playback Function Menu: Rotate, Protect, Favorites, Image Search, Resize, Cropping

Playback Menu:
Album Playback, List/Play Digest Movies, Slideshow, Erase, Protect, Rotate, Favorites, Photobook Set-up, i-Contrast, Red-Eye Correction, Cropping, Resize, My Colors, Face ID Info, Transition Effect/Transition, Index Effect, Scroll Display, Group Images, Auto Rotate, Resume, Set Touch Actions, Set Shortcut button, Print Settings

Erasing Specifications

Erase Modes
Select Image, Select Range, Select All Images

  • The image data in the memory card stored with the Design rule for Camera File systems format can be erased (however, protected images cannot be erased).
  • Using the Movie editing function, sections of the movie can be deleted.
  • RAW+JPEG images can be erased individually.

Interfaces

Other
SD memory card slot; direct connection to Canon SELPHY, PIXMA Photo Printers & PictBridge compatible printers

Power Source
Battery Pack NB-10L, AC Adapter Kit CA-PS700 (ACK-DC80)

Shooting Capacity
Approx. 300 shots with Screen On
Approx. 240 shots with Viewfinder On and displayed in EVF-DC1
Approx. 410 shots with ECO Mode

Playback Time
Approx. 6 hr.

Physical Specifications
Operating Temperature
32-104°F/0-40°C
Operating Humidity
10-90%

Dimensions (W x H x D)
4.85 x 3.01 x 4.15 in. / 123.3 x 76.5 x 105.3mm

Weight
1.62 lb. / 733g (including battery and memory card)
1.52 lb. / 690g (camera body only)