250 G4 Notebook PC (ENERGY STAR)

Get connected with the value-priced HP 250 Notebook PC. Complete business tasks with Intel technology, essential multimedia tools and Windows 8.1 loaded on the HP 250. The durable chassis helps protect the notebook from the rigors of the day.

Durable mobile design

Rest assured that the HP 250 can keep up with assignments on the run. The durable chassis protects the notebook so it looks as professional as you do.

Powered for business

Confidently complete projects with Windows 8.1 and the power of Intel® Core™ i3 or i5, Pentium,® or Celeron® processors.

Extras that polish the experience

HP, a world leader in PCs and touch technology helps equip you with a fully functional notebook ready to connect to all your peripherals and designed to fit the needs of business.

Manufacturer Part Number
N2S70UT#ABA
EAN/UPC
0725184109959,725184109959
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Windows 8.1 versions, Windows 7 Pro 64 bit (available through downgrade rights from Windows 8.1 Pro), FreeDOS 2.0
  • Intel® Core™ i5 processor; Intel® Core™ i3 processor; Intel® Pentium® processor; Intel® Celeron® processor
  • Integrated Intel® HD Graphics or Discrete AMD Radeon™ R5 M330
  • Memory up to 8 GB
  • Hard drives up to 1 TB
  • 15.6" diagonal HD SVA anti-glare flat LED-backlit (1366 x 768)
  • Full-sized textured black island-style keyboard
  • Touchpad with multi-touch gestures enabled
  • VGA port and HDMI port (for connecting to high-resolution displays)
  • Integrated webcam and microphone
  • Flexible wireless connectivity options
    • 802.11b/g/n (1x1) WiFi and Bluetooth® 4.0 Combo1,2
    • 802.11b/g/n (1x1) WiFi and Bluetooth® 4.0 Combo1,2
    • 802.11b/g/n (1x1) WiFi1,2