22" Class (21.5” Diagonal) LED Back-lit Monitor 22MB35PY-I

READER MODE

  • With a touch of a button, Reader Mode allows the reduction of blue light emissions that can be harmful to the eyes.
FLICKER-SAFE
  • LG’s Flicker-Safe technology protects users’ eyesfrom fatigue by reducing flickering to almost zero.
TOTAL COLOR MANAGEMENT
  • Through detailed color calibration testing, these monitors maintain their color standard with software calibration and a factory preset, minimizing differences in color space and expressions between the original images, monitor screen, and printed result.

Manufacturer Part Number
22MB35PY-I
EAN/UPC
0719192198517,719192198517
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL
Panel Size: 22” Class (21.5” measured diagonally)
Panel Type: IPS
Color Depth (Number of Colors): 16.7M colors
Pixel Pitch (mm): 0.248 x 0.248
Aspect Ratio: 16:9
Contrast Ratio (Original):1,000:1
Color Gamut (CIE1976): 72%
Native Display Resolution:1920 x 1080
Brightness: 250 cd/m2
Dynamic CR:5,000,000:1
Response Time (Glare/non Glare): 5ms
Surface Treatment: Anti-Glare 3H
Viewing Angle (HxV): 178˚/178˚

SPEAKER
Audio Output (Watt): 2ch Stereo
Type: 1W x 2

SPECIAL FEATURES
Original Ratio: Yes
DDC/CI: Yes
HDCP: Yes
Intelligent Auto (Auto Resolution): Yes
Key Lock: Yes
Plug & Play: Yes
Reader Mode: Yes
Flicker Safe: Yes

CABINET
Color: Black with Hairline Finish
Monitor w/stand: 20.0” x 8.8” x 13.9”
Carton Dimensions: 22.7” x 14.7” x 7.9”
Base Detachable: Yes
Weight (With Stand): 7.9 lbs
Weight (without Stand): 6.4 lbs
Carton Weight: 12.1 Ibs
Swivel(Angle): Yes
VESA™ Standard Mount Interface: 100mm x 100mm
Pivot: 90º
Height(mm): 110mm range

POWER
Type: Built-In Power (Power only)
Input: 100~240V 50/60Hz
Power Save/Sleep Mode (Max): 0.3W
Normal On (Typ.):33W
DC Off (Max): 0.3W

FREQUENCY
DisplayPort (H-Frequency):30~83kHz
DisplayPort (V-Frequency): 56~61Hz
H-Frequency (Analog/Digital): 30~83kHz
V-Frequency (Analog/Digital): 56~75Hz

STANDARD CERTIFICATIONS
EPEAT Gold: Yes

REQUIRED LISTINGS
Safety: TCO(6.0), UL(cUL), TUV-GS, TUV-Ergo, FCC-B, CE
ISO 13406-2 (ISO 9241-307): Yes
Windows: Yes (Windows® 8)

WARRANTY
Warranty: 3-Year Limited Warranty (Parts/Labor/Backlight)

UPC
UPC: 7 19192 19851 7

ACCESSORIES
Power Cord: Yes
D-Sub: Yes
USB: No
DVI-D: Yes
PC Audio: Yes