Note:
Attenuation (Maximum) : 49.5 dB/100 m (328 ft.) at 250 MHz
Capacitance Unbalanced (Maximum) : 330 pF/100
Characteristic Resistance : 1-250 MHz, 100 ± 15 ohms
Conductor Gauge : 26 AWG, stranded, bare copper
Conductor Resistance : 14.07 ohms/100m
Construction : Aluminum/Mylar tape around each pair, foam insulation, tinned-copper braid, PVC (CM) jacket
Frequency : Up to 250 MHz
Impedance : 100 ± 15 ohms
Insulation Material : Foam skin PE
Mutual Capacitance (Maximum) : 5600 pF/100m
NEXT (Minimum) : 38.3 dB/100 m (328 ft.) at 250 MHz
Outside Diameter : 0.224" (5.7 mm)
PS-NEXT : 36.3 dB/100 m (328 ft.) at 250 MHz
Resistance Unbalanced (Maximum) : 5%
Shielding : 100% foil tape around each pair with 40% mesh braid
Standards : ANSI/TIA 568-B.2-1, ISO/IEC 11801 ed. 2, EN 50288-5, IEC 60332-1-2; E196163-Y UL® CM SSTP
RoHS : Yes