S19E450BR — 19" SE450 Series LED Monitor for Business

Environmentally Friendly

With approximately 30% recycled plastic, less than 0.005W off-mode power consumption, Eco features to reduce power consumption when the monitor is in use and fully recyclable packaging, this is the perfect value monitor for the environmentally-conscious business.

Impressive Picture Quality

The LED-backlit LCD screen delivers sharp, bright and beautiful images. Mega infinity dynamic contrast ratio helps to ensure subtle detail even in the lights and darks, and MagicAngle technology delivers quality color even when viewed off-angle.

Slim Design That Fits Any Desk

The sleek, stylish design and low profile stand take up less desk space and contribute to a cleaner-looking office. The built-in cable management feature also adds to a clutter-free work environment.

Ergonomic, Adjustable Stand

The monitor swivels, tilts, pivots and is height-adjustable. And since it is VESA compatible, installation on a wall or separate mounting arms is easy.

Fast, Easy Connectivity

VGA and DVI provide flexibility in high-speed connectivity. So whatever devices your employees need to connect today or in the future, this monitor keeps everyone’s options open.

Option to Add Rich Stereo Sound

Add stereo sound to your business monitor without taking up any additional desk space. The SPU10 speaker bar accessory features RMS output power of 2.5W and delivers full-range sound. So you can improve the quality of multimedia presentations, streaming videos or web-based seminars.

Manufacturer Part Number
S19E450BR
EAN/UPC
0887276110561,887276110561
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

  • MODEL NUMBER

    LS19E45KBRV/GO

  • SCREEN SIZE

    19"

  • DISPLAY TYPE

    TN

  • RESOLUTION

    1280x1024

  • ASPECT RATIO

    5:4

  • BRIGHTNESS

    250cd/m2

  • STATIC CONTRAST RATIO

    1000:1(Typ)

  • DYNAMIC CONTRAST RATIO

    Mega ∞

  • VIEWING ANGLE (HORIZONTAL/VERTICAL)

    170°/160°

  • RESPONSE TIME

    5 ms

  • ACTIVE DISPLAY SIZE (H X V)

    376.32mm x 301.06mm

  • PIXEL PITCH (H X V)

    0.294(H) x 0.294(V)

  • COLOR SUPPORT

    16.7M

Power
  • TYPE

    Internal Power

  • POWER SUPPLY TYPE

    AC 100~240V

  • POWER CONSUMPTION (TYPICAL)

    16 (Typ) W

  • POWER CONSUMPTION (STAND-BY)

    Less than 0.005 W

  • MAX STAND BY POWER (DPMS)

    0.3 (Typ) W

Features
  • SPECIAL

    Smart Eco Saving, Off Timer Plus

  • USB SOUND BAR READY

    Yes

  • WALL MOUNTABLE

    Yes

  • WALL-MOUNT (SIZE MM)

    100x100mm

  • MAGIC ANGLE

    Yes

  • WINDOWS COMPATIBLE

    Windows Certification

  • SAMSUNG MAGICBRIGHT

    Yes

  • SAMSUNG MAGICUPSCALE

    Yes

  • EYE SAVER MODE

    Yes

  • FLICKER FREE

    Yes

  • GAME MODE

    Yes

  • REFRESH RATE

    60Hz

Dimensions (W x H x D)
  • PRODUCT DIMENSIONS WITH STAND

    16" x 18.5" x 8.3" (Max)
    16" x 14.5" x 8.3" (Min)

  • PRODUCT DIMENSIONS WITHOUT STAND

    16" x 13.2" x 2.2"

  • SHIPPING DIMENSIONS

    20.7" x 7.4" x 17.6"

Weight (lb.)
  • PRODUCT WEIGHT WITH STAND

    9.7 lb.

  • PRODUCT WEIGHT WITHOUT STAND

    6.4 lb.

  • SHIPPING WEIGHT

    12.9 lb.

Warranty
  • WARRANTY

    3 years Warranty

Accessories
  • INCLUDED IN BOX

    VGA, DVI

  • OTHER

    Quick Setup Guide

  • DVI CABLE

    Yes

  • POWER CABLE

    1.5 m Power Cable Length

  • CABLE

    D-sub

Green Management
  • ENERGY STAR® CERTIFIED

    Yes

  • PACKAGING RECYCLABILITY

    Approximately 30%

  • PVC FREE

    Yes

Inputs
  • VGA

    1 EA

  • DVI

    1 EA

  • D-SUB

    1 EA

Design
  • COLOR

    Black

  • STAND TYPE

    HAS: 100.0±2.0, Tilt: -3°(±2°)~25°(±2°), Swivel: -45°(-2°,+0°)~45°(+0°,+2°), Pivot: -1°(-2°,+0°)~95°(+0°,+2°)

Operation Conditions
  • TEMPERATURE

    50ºF~104ºF

  • HUMIDITY

    10~80 (non-condensing) %