GameCom 818 Wireless Stereo Headset For Pc, Mac, And Playstation 4

Cut the Cord, Control the Game

Untangle your game play with the wireless Plantronics GameCom 818 stereo headset and roam freely without missing the action. Win faster with the realistic sound and clear voice chat of Plantronics signature audio and play longer on your PC, Mac, and PlayStation 4 with power that lasts up to 10 hours.

  • Wireless up to 40ft/12m from screen
  • Rich stereo for games, movies, or chat
  • Lightweight, cushioned design
  • Noise-cancelling mic flips to mute
  • Easy-to-reach on-ear controls
  • Up to 10 hours play from full charge

Manufacturer Part Number
203918-13
EAN/UPC
0017229148482,017229148482
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connects To

PC: Yes
Mac: Yes
Sony PlayStation 4: Yes

Power

Battery Power: Up to 10 hours of use (4 hours = fully charged)

Connection

Wireless Range: Up to 40ft/12m from USB wireless transceiver

Audio

Noise-cancellation: Flexible, noise-canceling microphone

Controls

Volume +/-: Yes
Mute: Yes