Axiom offers complete lines of notebook, desktop and server hard drive upgrades guaranteed in compatibility and performance with your system.
High quality components combined with Axiom's industry recognized customer service make Axiom Storage Products the right choice for all of your storage solution needs.
Note:
Specifications
Drive Configuration
Capacity: 2TB
Interface: SATA 6Gb/s (3Gb/s, 1.5Gb/s)
Rotational Speed: 5400-RPM class
Cache: 32MB
Performance Specifications
Average Seek Time (typical): 12ms
Average Latency: 5.6ms
Drive Ready Time (typical): 3.5ms
Data Transfer Rate
Media to/from Buffer (max): 169MB/s
Buffer to/from Host (max): 600MB/s
Reliability Specifications
Nonrecoverable Read Error: 1 sector in 10E14 bits
Controlled Ramp Load/Unload: >600,000
Acoustics
Idle: 2.5 bels
Performance Seek: 2.7 bels
Power Requirements
Voltage: +5V ± 5%
Spin-up Current (max): 1000 mA
Read/Write (avg)3: 2.3W
Low Power Idle (avg): 0.7W
Standby (avg): 0.18W
Sleep (avg): 0.18W
Environmental Specifications
Temperature
- Operating: 0 ~ 60°C
- Nonoperating: -40 ~ 70°C
Humidity (noncondensing)
- Operating: 5% to 90%
- Nonoperating: 5% to 95%
Linear Shock (1/2-sine pulse)
- Operating (2ms): 300 Gs
- Nonoperating (1ms): 900 Gs
Vibration (10Hz to 500Hz, random)
- Operating: 1.5 Grms
Altitude (relative to sea level)
- Operating: -304.8m to 3,048m
- Nonoperating: -304.8m to 12,192m
*As used for storage capacity, one megabyte (MB) = one million bytes, one gigabyte (GB) = one billion bytes, and one terabyte (TB) = one trillion bytes. Total accessible capacity varies depending on operating environment.
Specs are based on Seagate p/n: ST2000LM003 and may be subject to change at any time without notice.