This roomy vertical PDU features power metering and an overvoltage alarm.
Note:
Circuit Breaker: 20 A
Cord Connector: L5-20P
Cord Type: 12/3C
Current Alarm: Yes
Current Rating: 20 amps (UL® 60950)
Environmental: Operating temperature: 32 to 104° F (0 to 40° C);
Storage temperature: 32 to 149° F (0 to 65° C);
Humidity: 0 to 90% noncondensing
Input Voltage: 120 VAC
Metered: Yes
Mounting: Vertical
Number of Outlets: 30
Outlet Location: Front
Outlet Maximum Current: 20 Amps
Outlet Type: 5-20R
RoHS: Yes
Indicators: LEDs: (1) Power; LCDs: (1) 3-Digit
Size: 72" L (182.9 cm); Cord length: 6 ft. (1.8 m)