CP-X2541WN LCD Projector

From the classroom to the conference room, Hitachi’s CP-X2541WN LCD projector combines superior image clarity, high quality value, and long-life reliability. Bright, vivid colors with razor-sharp text and bold graphics will truly enhance any lesson or meeting and make it more memorable. For greater installation convenience, the CP-X2541WN has a cloning function which enables you to copy configuration settings from one projector to others of the same model via USB memory. The CP-X2541WN also includes our iOS application Projector Quick Connection App which offers simple control options including sending photo and document files and web site contents to the projector. Plus, Hitachi’s Intelligent Eco Mode with ImageCare com- bines optimal picture performance with maximum energy savings for a lower total cost of ownership. For added peace of mind, Hitachi’s CP-X2541WN is also backed by a generous warranty and our world-class service and support programs.

Manufacturer Part Number
CP-X2541WN
EAN/UPC
0050585154834,050585154834
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Display
Projection Technology 3LCD, 3 chip technology
Resolution XGA - 1024 x 768
White Light Output 2,700 ANSI lumens
Color Light Output 2,700 ANSI lumens
Colors 16.7 million colors
Aspect Ratio Native 4:3 and 16:9 / 16:10 compatible
Contrast Ratio 10,000 : 1 (using active IRIS)
Throw Ratio (distance : width) 1.5 - 1.8 : 1
Focus Distance 32" - 425"
Display Size 30" - 300"

Lens & Operation
Lens F = 1.9 - 2.3, f = 19 - 23 mm, x 1.2 manual zoom
Lamp Wattage 225W
Expected Lamp Life* Approximately 5,000 hours (standard mode) 10,000 hours
(Eco-2 mode) Expected Filter Life** Approximately 5,000 hours
Speaker Output 16W
Keystone H and V: +/- 30º

Compatibility
Computer VGA, SVGA, XGA, WXGA/WXGA+/SXGA/SXGA+/UXGA (compressed), MAC 16"
H-Sync 15 kHz - 106 kHz
V-Sync 50 Hz - 120 Hz
Composite Video NTSC, NTSC4.43, PAL, PAL-M, -N, SECAM
Component Video 480i, 480p, 576i, 720p, 1080i, 1080p
HDMI 480i, 480p, 576i, 720p, 1080i, 1080p, Computer signal TMDS Clock 27 MHz - 150 MHz

Connectors
Digital Input HDMI x 2 (HDCP compliant)
Computer Input 1 15-pin mini D-sub x 1
Computer Input 2 15-pin mini D-sub x 1 (shared with Monitor out)
Computer Monitor Output 15-pin mini D-sub x 1 (shared with Computer in 2)

Video Input
S-Video N/A
Composite Video RCA jack x 1
Component Video 15-pin mini D-sub x2 (shared with computer in 1, in 2/Monitor out)

Audio Input 3.5mm stereo mini jack x 2, RCA jack (L/R) x 1 MIC-in 3.5mm mini jack x 1
Audio Output 3.5mm stereo mini jack x 1
Network LAN Wired RJ-45 port
Network LAN Wireless USB-A, IEEE802.11 b/g/n - optional wireless adapter required
USB Type A x 2 (PC-less presentation, wireless adapter), Type B x 1 (USB display or mouse control)
Control Terminals 9-pin D-sub x 1 (RS-232 control)

Ratings & Warranty
Power Supply AC100-120V / AC220-240V, 50/60Hz
Power Consumption 330W
Operating Temperature 41ºF - 95ºF (5ºC - 35ºC)
Dimensions (W x D x H) 12.6" x 9.7" x 3.4" (excluding protruding parts)
Weight Approximately 6.8 lbs.
Approvals UL 60950-1 / cUL FCC Part 15 subpart B class B
Warranty 3 year limited parts and labor Extended Service Contract available (additional cost)