Ultra USB 3.0 Flash Drive

Move Files Quickly with Faster Transfer Speeds

With transfer speeds of up to 100MB/s, the SanDisk Ultra USB 3.0 Flash Drive reduces the time you'll spend waiting for files to move from the flash drive to your computer. Enabled for USB 3.0 this fast drive lets you transfer and store large files up to ten times faster than USB 2.0 drives.

High-Capacity Drive Accommodates Large Files

Offered in capacities up to 256GB, the SanDisk Ultra USB 3.0 Flash Drive can hold all your favorite media and important documents, including high-resolution photos, MP3s, movies, presentations, and graphic files.

Stylish, Portable Design

With its sleek black design, the SanDisk Ultra USB 3.0 Flash Drive is as stylish as it is practical. This compact and portable drive can easily travel with you in a pocket or handbag.

SanDisk SecureAccess Software Keeps Files Private

The SanDisk Ultra USB 3.0 Flash Drive includes SanDisk SecureAccess software, which lets you set up a password-protected private folder on your drive. Your files will be secured with 128-bit AES encryption to help keep them confidential, even when sharing the drive with others.

Warranty

The SanDisk Ultra USB 3.0 Flash Drive is backed by a five-year limited warranty.

Manufacturer Part Number
SDCZ48-256G-U46
EAN/UPC
0619659125974,619659125974
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Available capacities: 16GB, 32GB, 64GB, 128GB and 256GB**
  • Performance/speed: Transfer speeds up to 100MB/s, write speeds lower**
  • Dimensions: 2.24" x 0.84" x 0.43" (56.8 mm x 21.3 mm x 10.8 mm)
  • Operating temperature: 32° - 113° F (0° – 45° C)
  • Storage temperature: 50° - 158° F (-10° – 70° C)
  • Compatibility: USB 3.0 and USB 2.0