R90 Long Range Reader

HID’s iCLASS ® Long Range Reader is ideal for installations incorporating parking control and long read range applications. The iCLASS Long Range Reader packages all the electronics in one rugged, attractive, and easy-to-install housing.

Using the 13.56 MHz technology platform, the iCLASS R90 read-only contactless smart card long range reader combines the longer read range of proximity with the flexibility and heightened security of smart card technology, making it ideal for access control applications.

iCLASS smart readers and cards make access control more powerful, more versatile, and most importantly, offer enhanced security through encryption and mutual authentication. At the same time, iCLASS is user-friendly, delivering the same convenience and reliability of HID’s world-renowned Prox technology. HID’s offerings encompass the industry’s broadest range of open standard contactless smart card products, available from over 40,000 resellers worldwide.

Featuring crisp architectural styling, the reader has an elegantly curved faceplate. The high intensity LED provides clear, visual feedback even in direct sunlight. Distinct tone sequences indicate status conditions.

Experience enhanced versatility:

  • Auto tuning for more consistent read ranges.
  • Use one reader to read standard proximity format data from HID iCLASS credentials.
  • Multicolor LED and beeper can be controlled internally or at host.
  • Two R90 units can operate one meter apart for “HI-LO” truck and car installations.
  • Wiegand output easily interfaces with most existing Wiegand protocol access control panels.
Appreciate advanced security:
  • All RF data transmission between the card and reader is encrypted using a secure algorithm.
  • By using industry-standard encryption techniques and advanced key management systems, iCLASS reduces the risk of compromised data or duplicated cards.
  • Open architecture design permits the flexibility to use standard or custom keys for enhanced security.

Manufacturer Part Number
940NTNTEK0006K
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Typical Maximum Read Range:

  • 17” - 18” (43.2 - 45 cm) with HID iCLASS 2k card
  • 16” - 17” (40.6 - 43.2 cm) with HID iCLASS 16k and 32k cards
  • 15” - 16” (38 - 40.6 cm) with HID iCLASS 16k and 32k cards with Prox technology
  • 9” (22.9 cm) with HID iCLASS Key
  • 9” (22.9 cm) with HID iCLASS Tag
Please note that all iCLASS credentials are available in either a 2k bit (256 Byte), 16k bit (2k Byte) or 32k bit (4k Byte) configuration.

Dimensions:
12” (30.48 cm) x 12” x 1.25” (3.175 cm)

Material:
UL94 Polycarbonate

Power Supply:

  • 12 - 24 VDC reverse voltage protected
  • Linear supply recommended
Current Requirements (Avg/Peak):
  • 12 VDC (420/1300 mA)
  • 24 VDC (210/700 mA)
Operating Temperature: -22º to 150º F (-30º to 65º C)

Operating Humidity:
5% to 95% relative humidity non-condensing

Weight:
60 oz. (1.86 kgm)

Transmit Frequency:
13.56 MHz

Environmental:
IP55

Certifications:

  • UL294/cUL (US), FCC Certification (US), IC (Canada), CE (EU), C-tick (Australia, New Zealand), SRRC (China), MIC (Korea), NCC (Taiwan), MIC (Japan), iDA (Singapore), RoHS
Pending Certifications: Taiwan, Singapore, Germany VdS IP

Cable Distance:

  • Wiegand Interface -
    • 100 feet (30.5 m) - 22 AWG
    • 500 feet (150 m) - 18 AWG
  • Recommended cable is ALPHA 1295 (22AWG) 9-conductor stranded with overall shield or equivalent.
  • Additional conductors may be required to connect all outputs.