Toast v.14.0 Titanium

New Toast 14 Titanium
The complete digital media toolkit for your Mac

  • New! Capture, edit and enhance audio with Toast Audio Assistant
  • New! Advanced DVD authoring capability with Toast MyDVD
  • DVD authoring: Create DVD movies with titles, menus and chapters
  • Disc burning: Copy CDs and DVDs, burn data and music
  • Screen Capture: Record your screen and add voiceover
  • Convert video: For iPad, iPhone, Apple TV and other devices
    • New! Device support, including iPhone 6 and SamSung Galaxy S6
  • Capture video: From the web, camcorders, and DVDs
  • Sharing: Post to Facebook, YouTube, Google+ and more!

Manufacturer Part Number
RTOT14MLMBAM
EAN/UPC
0735163146738,735163146738
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements:

Processor:

  • Mac® computer with an Intel®
Operating System:
  • Mac OS® X 10.7/10.9/10.10. Partial functionality on Mac OS 10.8
Hard Disk:
  • 1 GB of free Space (5 GB for Pro) of free space to install all components
Memory:
  • 1 GB RAM (2 GB RAM recommended for Pro)
  • VideoBoost requires a compatible NVIDIA® card and 4 GB of RAM for optimal performance
Optical Drive:
  • DVD-ROM required for installation
Others:
  • Internet connection required for video tutorials, OS compatibility and other product updates or functionality