Xeon Quad-core E3-1265L v4 2.3GHz Server Processor

Intel® Xeon® Processor E3-1200 v4 Product Family Brief

Visual content is increasing in our digital world. Entertainment and social networking are driving this growth, yet data center graphics are also playing an increasing role in business, changing the way products are designed and sold, data is analyzed, and information is shared. Engineering work once done only on a deskside workstation is now being moved to the data center with complex 3D applicat

Manufacturer Part Number
CM8065802483001
EAN/UPC
0675901347280,675901347280
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials
Launch Date: Q2'15
Processor Number: E3-1265LV4
Cache: 6 MB
DMI: 5 GT/s
# of QPI Links: 0
Instruction Set: 64-bit
Instruction Set Extensions: SSE4.1/4.2 AVX 2.0
Embedded Options Available: No
Lithography: 14 nm
Scalability: 1S Only
Thermal Solution Specification: PCG 2013B

Performance
# of Cores: 4
# of Threads: 8
Processor Base Frequency: 2.3 GHz
Max Turbo Frequency: 3.3 GHz
TDP: 35 W

Memory Specifications
Max Memory Size (dependent on memory type): 32 GB
Memory Types: DDR3 and DDR3L 1333/1600/1866 at 1.5V
Max # of Memory Channels: 2
Max Memory Bandwidth: 29.8 GB/s
ECC Memory Supported ‡: Yes

Graphics Specifications
Processor Graphics ‡: Intel® Iris™ Pro Graphics P6300
Graphics Base Frequency: 300 MHz
Graphics Max Dynamic Frequency: 1.05 GHz
Graphics Video Max Memory: 16 GB
Execution Units: 48
Intel® Quick Sync Video: Yes
Intel® Flexible Display Interface (Intel® FDI): Yes
Intel® Clear Video Technology: Yes
# of Displays Supported ‡: 3

Expansion Options
PCI Express Revision: 3.0
PCI Express Configurations ‡: 1x16
Max # of PCI Express Lanes: 16

Package Specifications
Max CPU Configuration: 1
Package Size: 37.5mm x 37.5mm
Sockets Supported: FCLGA1150
Low Halogen Options Available: See MDDS

Advanced Technologies
Intel® Turbo Boost Technology ‡: 2.0
Intel® vPro Technology ‡: Yes
Intel® Hyper-Threading Technology ‡: Yes
Intel® Virtualization Technology (VT-x) ‡: Yes
Intel® Virtualization Technology for Directed I/O (VT-d) ‡: Yes
Intel® VT-x with Extended Page Tables (EPT) ‡: Yes
Intel® TSX-NI: Yes
Intel® 64 ‡: Yes
Idle States: Yes
Enhanced Intel SpeedStep® Technology: Yes

Intel® Data Protection Technology
AES New Instructions: Yes

Intel® Platform Protection Technology
OS Guard: Yes
Trusted Execution Technology ‡: Yes
Execute Disable Bit ‡: Yes


‡ This feature may not be available on all computing systems. Please check with the system vendor to determine if your system delivers this feature, or reference the system specifications (motherboard, processor, chipset, power supply, HDD, graphics controller, memory, BIOS, drivers, virtual machine monitor-VMM, platform software, and/or operating system) for feature compatibility. Functionality, performance, and other benefits of this feature may vary depending on system configuration.