RocketStor 6422TS Rackmount RAID Solution

The RocketStor 6422TS is a professional-grade, high-performance RAID solution designed for Mac and PC Platforms, and is ideal for applications that require reliable, high-performance RAID storage.
It is powered by Intelligent Enclosure Management features, a robust modular rackmount enclosure with redundant components for superior reliability, a comprehensive RAID Management Interface, and our industry leading Turbo RAID technology.

Robust Design & Modular, Redundant Components Deliver Uncompromised Reliability

Efficient, ultra-quiet cooling fans and front to rear ventilation work in tandem to keep ambient temperatures in check and ensure storage devices operate in consistently cool, controlled conditions. The IPC-Grade redundant power supplies and cooling apparatus are modular in design for quick and easy replacement, and maximize uptime for the entire storage environment.

Intelligent Enclosure Management

LED’s and configurable audible alarms are provided to quickly notify the administrator in the case of a component failure or environmental warning such as power loss or overheating.

User-Friendly Management Suite

The RocketStor 6422TS’s user friendly RAID Storage Management Suite is available for all major operating systems and includes BIOS-level management, Web-based RAID-interface and optional of CLI packages for Linux & FreeBSD platforms. The intuitive Web-based interface, known simply as the “WebGUI”, works with any modern browser, and allows administrators of any skill level to quickly and easily monitor, maintain, and configure RAID arrays and individual storage devices.

Complete Turnkey RAID Storage Solution

RocketStor Turbo RAID Class Rackmount enclosures are complete turnkey solutions – just add drives and you are ready to go. Each retail kit includes an enterprise-grade external rackmount chassis, PCIe 2.0 6Gb/s SAS or SATA RAID HBA, and installation kit with all necessary cabling, power supply and cooling apparatus.

Manufacturer Part Number
RS6422TS
EAN/UPC
0643653642229,643653642229
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Feature Specifications

Host Port: 4x Mini-SAS
RAID Controller /Bus Interface: RocketRAID 2744 / PCIe 2.0 x16
RAID Level : 0, 1, 5, 10, 50, JBOD
Max.Capacity: Up to 128 TB
Number Of drivesUp to 64TB: Up to 16
Drive Interface: SAS, SATA
Drive Form Factor: 3.5" 
Chassis Material: Heavy-duty cold-rolled steel housing
Dimension : 18" (D) x 19" (W) x 5.16" (H)
Weight: 47.50 lbs.
UPC: 643653 642410
Warranty: 1 Year

Advanced RAID Features: 

Flash ROM for Upgradeable Firmware
DV Mode Technology
Storage Health Inspector
Redundant RAID Configurations 
BIOS PnP (plug and play) and BBS (BIOS boot specification) support
Bootable RAID Array
Multiple RAID Partitions supported
Multiple RAID Adapters supported
Online Array Roaming
Online RAID Level Migration (ORLM)
Online Capacity Expansion (OCE)
RAID Initialization Background/Foreground/Quick
Global Hot Spare Disk support
Automatic and configurable RAID Rebuilding Priority
Disk Format compatible: 512, 512e
Larger than 2 TB Drive and RAID Array support
Spin down Massive Arrays of Idle Disks support
Native Command Queuing
Stagger Drive Spin Up
Write Back and Write Through

Storage Monitoring And Management Suite

RAID Management Suites: RAID Management Suites
BIOS/Firmware configuration tool 
Browser-Based management tool 
CLI (Command Line Interface) - scriptable configuration tool 
API package 
SMTP : Email Alert notification
Cooling Fan: Four 60×60×25 mm 
Power Supply: Redundant 400 W 100-240 V AC, 50/60 Hz universal
LED Display for Each Tray: White - Power-On Indicator 
Blue -Busy (HDD Access) Indicator 
LED Display For Enclosure: POWER on LED - white 
FAN normal – green; fail – red
TEMP normal – green; over 55°C – red 

Operating System Support

Windows 2008 and Windows 7 and later: Yes
Linux: RedHat Enterprise, Open SuSE, Fedora Core, Debian, Ubuntu: Yes
Linux Driver embedded into Kernel 3.9.4 and later: N/A
FreeBSD: Yes (9.3 and Later)
Mac OS X 10.6 and later: Yes

Operating Environment

Temperature: (operating) 5°C – 45°C 
(non-operating) -40°C – 65°C 
Relative Humidity: (operating) 8% – 90% RH 
(Non-condensing) (non-operating) 5% – 95% RH (Non-condensing) 
Certification: CE, FCC, RoHS

Kit Contents


Kit Contents:

1x Enclosure 
1x RocketRAID 2744 
16x HDD Tray 4x Mini SAS Cable 
4x Mini SAS Cable 
1x Power Cord 
1x Manual CD-ROM 
64x Hard Disk Drive mounting screw 
2x Key for HDD tray