1TB 2.5" E3 SSD - SATA 6Gb/s

Balancing performance and reliability, the EDGE™ E3 SSD is a storage upgrade at an exceptional value. Featuring the Silicon Motion SM2246EN controller, E3 SSDs are loaded with enhancements to promote a dependable computing environment. TRIM, Wear Leveling, and ECC functions are included and optimize data processing efficiency. S.M.A.R.T. reporting and a built-in temperature sensor assist with monitoring drive health. Advanced features such as Early Bad Block Retirement and DataRefresh add an additional layer of protection to keep the E3 running at optimum performance.
Server and client ecosystems alike will benefit from the E3’s excellent transfer speeds. External DRAM is included and further enhances read/write and IOPS ratings. Improved system startup, data access, application loading, and backup times are typically realized when upgrading systems from a traditional spinning disk hard drive to an E3 SSD. The E3 is a low-power storage solution, providing improved notebook battery life and lower cooling costs in datacenters compared to hard drives.
E3 SSDs are compatible with many popular operating systems, including Windows, Windows Server, Mac OS X, Linux, and work in both SATA and SAS* environments. All E3 SSDs made in the USA, TAA compliant, and are backed by a five-year warranty.^
*Will function in a SAS environment but will not have SAS specific features.

Features and Benefits
Exceptional Performance - Utilizes high quality Synchronous NAND flash and external DRAM. Substantial performance gains in data access, application loading, backups, and more
Feature-Rich - Includes a full complement of performance and stability enhancing features: TRIM, ECC, S.M.A.R.T., Wear Leveling, and more. Compatible with Windows, Windows Server, Linux, and Mac OS X environments
Reliable – Early Bad Block Retirement retires weak data blocks before failing, enhancing drive stability. DataRefresh detects and corrects data errors early before becoming problematic. A built-in temperature sensor monitors internal drive temperature
Extreme Durability - No moving parts - more durable and reliable than traditional hard drives that use a spinning disk. Improved energy efficiency per transaction

Manufacturer Part Number
PE246631
EAN/UPC
0652977246655,652977246655
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity* : 250GB** / 256GB / 500GB** / 512GB / 960GB** / 1TB 
Form Factor : 2.5", 7mm height 
Interface : SATA 6Gb/s (also compatible with SATA 1.5Gb/s and SATA 3Gb/s) 
Dimensions : 100mm (L) x 69.85mm (W) x 7mm (H) 
Weight : 0.12 lbs 
Certifications : TAA, RoHS, FCC, CE, and WWN compliant 
250GB-256GB Max Speed (6Gb/s) : Up to 560MB/s (read) / 315MB/s (write) 
500GB-512GB Max Speed (6Gb/s) : Up to 560MB/s (read) / 460MB/s (write) 
960GB-1TB Max Speed (6Gb/s) : Up to 560MB/s (read) / 460MB/s (write) 
250GB-256GB Max IOPS : 72,000 (read) / 73,000 (write) 
500GB-512GB Max IOPS : 74,000 (read) / 76,000 (write) 
960GB-1TB Max Speed IOPS : 76,000 (read) / 76,000 (write) 
Flash Type : MLC (Sync) 
Write Endurance : 3,000 P/E Cycles 
Controller : Silicon Motion SM2246EN 
Compatibility : Windows Vista and higher, Mac OS X 10.4 and higher, Linux 
MTBF : 1,500,000 hours 
Security : Supports Software Encryption, User Selectable Password (if BIOS supported), and Secure Erase 
External DRAM : 256MB (250GB-256GB models) / 512MB (500-512GB models) / 1GB (960GB-1TB models) 
TRIM Support : Prolongs SSD performance over time*** 
S.M.A.R.T. Support : Monitors and displays reports on SSD health and errors 
Wear Leveling Support : Improves the lifespan of the SSD by ensuring that data is written evenly across data blocks 
ECC : Avoids errors and promotes stability during data reads/writes 
Early Bad Block Retirement : Retires weak data blocks before failing, enhancing drive stability 
DataRefresh : Data errors are detected and corrected before becoming problematic 
Temperature Sensor : Monitors internal drive temperature 
Power Consumption (Typical) : 2W (Active), 0.7W (Idle) 
Operating Temperature : 0°C - 70°C 
Storage Temperature : -40°C - 85°C 
Shock Resistance : 1500G/0.5ms 
Vibration Resistance : 2–500Hz at 3.1G 
Warranty : Five years or TBW^ 
Support : Toll-free tech support