5928GTS-PWR+ Layer 3 Switch

The Avaya Ethernet Routing Switch 5900 Series is a premium Stackable Chassis system providing high-performance, convergence-ready, resilient and more secure Ethernet switching connectivity. Supporting Avaya Fabric Connect, it also delivers virtualfabric services to the network edge / wiring closet environment. Available in 4 model variants supporting 10/100/1000 switching and routing, 40 uplink capacity Gbps (4 x SFP+) and Power- over-Ethernet+, the Ethernet Routing Switch 5900 is ideally suited for high-end wiring closet and network edge deployments.

Manufacturer Part Number
AL5900E2F-E6
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Supported Technologies

  • Stackable Chassis
  • Fabric Connect
  • Fabric Attach
  • IPv4 & IPv6 Routing

Components

  • ERS 5928GTS Ethernet Switch
    • 24-port Gigabit RJ45 & 4-port 10 Gigabit SFP+
  • ERS 5928GTS-PWR+ Ethernet Switch
    • 24-port Gigabit RJ45 with PoE+ & 4-port 10 Gigabit SFP+
  • ERS 5928GTS-uPWR Ethernet Switch
    • 24-port Gigabit RJ45 with Universal PoE & 4-port 10 Gigabit SFP+
  • ERS 5952GTS Ethernet Switch
    • 48-port Gigabit RJ45 & 4-port 10 Gigabit SFP+
  • ERS 5952GTS-PWR+ Ethernet Switch
    • 48-port Gigabit RJ45 with PoE+ & 4-port 10 Gigabit SFP+
  • Base Software License
  • Separately orderable:
    • Advanced Software License (enabling OSPF, VRRP, ECMP, PIM-SM/PIM-SSM, IPv6 Routing, & IP Shortcut Routing)
  • Second, field-replaceable AC Power Supply for HA power
  • Field-replaceable Fan Trays for HA cooling
  • Ethernet Transceivers, as required

System Attributes

  • Non-blocking Switching Fabric
  • 24 or 48 ports of Gigabit Ethernet
    • Available with or without PoE/PoE+/Universal PoE
  • 4 ports of 10 Gigabit Ethernet
  • High-availability AC Power and Cooling

Physical Attributes

  • 1 RU high
  • Up to 2 field-replaceable AC Power Supplies
  • Field-replaceable Fan Trays
  • Front-to-Back and Back-to-Front airflow options
  • SFP+ sockets support 1/10 Gigabit Ethernet Transceivers
  • RJ45 Gigabit Ethernet ports also support 10/100Mbps