1Q Speaker System

1Q

Wrapped in a 3" hand-crafted solid wood cube, 1Q is a powerful little bluetooth sound system that produces warm, surprisingly natural sound. It's small enough to fit in the palm of your hand, but can easily deliver enough sound to fill some pretty large spaces.

Unibody

A shell that is the principal source of structural strength of an object; also, its design and construction.

Our wood cabinets are crafted from a solid block of wood in walnut or ash, each piece with it’s own unique fingerprint. The precision manufacturing techniques avoid seams or gluing, creating a structure that is structurally strong, durable, and aesthetically stunning. The unused material from this process is then recycled and reutilized in other products.

Manufacturer Part Number
1Q304A
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

  • Dimensions: 3" X 3" X 3" (76 mm X 76 mm X 76 mm)
  • Weight: 210 Grams (7.4 oz)
  • AC Adaptor Input: 100-240 V @ 50–60 Hz, 500m A
  • Wireless Range: 30' (10M)
  • Battery Life: 9 hours of playtime, results may vary
  • 3.5 mm Aux line in
  • 3.5 mm Aux line out (stereo)
  • Bluetooth version 4.0 with aptX® technology for CD-level sound quality - a fuller, richer audio performance

Includes:

  • Vers 1Q sound system
  • USB charging cable
  • 10W USB international charger with US, UK, EU & Aus. plug ends
  • 3' (1 m) 3.5 mm extension cable
  • Cotton carrying bag
  • Manual