43" LED TV

The LG LF5400 Edge-lit LED TV has a sleek and slim profile with the benefit of bright and clear color detail and energy efficiency. This Full HD 1080p TV is almost 2 times the resolution of standard HD for more detailed and life-like images. Plus, with the 10W/2 speakers built-in and virtual surround sound, your TV audio gets a boost, so your movies, sports and games will better come to life.

Full HD Resolution

This stunning picture is the reason you wanted HDTV in the first place. With almost double the pixel resolution, Full HD 1080p gives it superior picture quality over basic HDTV.

LED

LED makes TVs slimmer, while also delivering amazing brightness, clarity and color detail.

ENERGY STAR® Qualified

ENERGY STAR-qualified TVs use about 30% less energy than standard models.

Manufacturer Part Number
43LF5400
EAN/UPC
0719192598362,719192598362,0719192598454,719192598454,8806087236507
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PANEL

Screen Size
43”
Display Type
LED LCD
Resolution
1920 x 1080

VIDEO

Triple XD Engine
Picture Mode
7 Modes
Aspect Ratio
6 Modes
Real Cinema 24p (2:2 pull down)

AUDIO

Mono / Stereo / Dual (MTS/SAP)
Dolby Digital Decoder
Speaker System
2.0 ch Speaker System
Audio Output
10W
Clear Voice II
Sound Mode
5 Modes

CONNECTIVITY

USB
Photo
JPEG
Audio
MP3
AV INPUTS/OUTPUTS
RF In (Antenna/Cable)
1 (Rear)
Component Video In
1 (Rear)
Composite In (AV)
1 (shared w/Component)
HDMI®
1 (Side)
USB 2.0
1 (Side)

CABINET ACCESSORIES

VESA® Size (mm)
49” - 300 x 300
Remote Control
L-Con

POWER

ENERGY STAR® Qualified
Power Supply (Voltage, Hz)
100V ~ 240V, 50/60Hz
Power Consumption
TBD
Standby Mode
0.3W

43LF5400 DIMENSIONS / WEIGHTS / UPC

TV without Stand (WxHxD)
971 x 575 x 58.7mm
38.2” x 22.6” x 2.3”
TV with Stand (WxHxD)
971 x 624 x 198mm
38.2” x 24.6” x 7.8”
Shipping Dimensions (WxHxD)
1050 x 655 x 152mm
41.3” x 25.8” x 6”
TV without Stand Weight
9.5kg, 20.9lbs
TV with Stand Weight
9.8kg, 21.6lbs
Shipping Weight
12.7kg, 28lbs
UPC
719192598454

WARRANTY

Limited Warranty
1 Year Parts & Labour