U428-06N-F USB Data Transfer Cable

The U428-06N-F USB 3.1 Gen 1 Adapter Cable attaches to the male plug on a Type-A device or cable, so you can connect to the USB Type-C (USB-C) port on your smartphone, tablet, Ultrabook or computer. This portable 6-inch adapter cable supports data transfer speeds up to 5 Gbps and power output up to 3A for fast charging of mobile devices. Unlike traditional USB cables that can be attached only one way, the reversible USB Type-C male connector plugs into a USB port in either direction for fast, fumble-free connection every time. Superior foil shielding provides reliable, error-free data communication. Nickel-plated molded end connectors and gold-plated copper contacts ensure superior conductivity and long life. Slim form supports evolving design trends toward smaller devices. Backward-compatible with USB 3.0 devices.

Manufacturer Part Number
U428-06N-F
EAN/UPC
0037332189295,037332189295
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (m): 152.4
Cable Length (in.): 6

PHYSICAL

Color: Black

ENVIRONMENTAL

Operating Temperature Range: 14 to 140 F (-10 to 60 C)
Storage Temperature Range: -4 to 185 F (-20 to 85 C)
Relative Humidity: 10 to 85%

CONNECTIONS

Connector A: USB C (MALE)
Connector B: USB 3.0 A (FEMALE)

WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty