U428-003 USB Data Transfer Cable

The U428-003 USB 3.1 Gen 1 Cable connects a USB Type-C (USB-C) device to the USB Type-A port on your tablet, computer, or USB charger. The 3-foot cable supports data transfer speeds up to 5 Gbps. Unlike traditional USB cables that can be attached only one way, the reversible USB Type-C male connector plugs into a USB port in either direction for fast, fumble-free connection every time. Superior foil shielding provides reliable, error-free data communication. Nickel-plated molded end connectors and gold-plated copper contacts ensure superior conductivity and long life. Slim form supports evolving design trends toward smaller devices. Backward-compatible with USB 3.0 devices.

Manufacturer Part Number
U428-003
EAN/UPC
0037332189288,037332189288
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (m): 1.83

PHYSICAL

Color: Black

ENVIRONMENTAL

Operating Temperature Range: 14 to 140 F (-10 to 60 C)
Storage Temperature Range: -4 to 185 F (-20 to 85 C)
Relative Humidity: 10 to 85%

CONNECTIONS

Connector A: USB C (MALE)
Connector B: USB 3.0 A (MALE)

WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty