U339-001-FLAT Drive Enclosure

The U339-001-FLAT USB 3.0 to SATA Hard Drive Lay-Flat Enclosure allows you to quickly and easily add storage and transfer data to your computer or laptop from a SATA hard drive. It lays flat to take up little space and maintain stability. Just insert a 2.5-in. or 3.5-in. SATA HDD (Hard Disk Drive) or SSD (Solid State Drive) into the slot, and connect the included 4-foot USB 3.0 cable to the USB port on your computer. Slide the protective cover over the dock, even when it’s in use, to keep the SATA drive dust-free at all times. The docking station accepts SATA III (6 Gbps), SATA II (3 Gbps) and SATA I (1.5 Gbps) drives. It supports USB 3.0 (5 Gbps), USB 2.0 (480 Mbps) and USB 1.1 (12 Mbps) transfer speeds, as well as UASP (USB Attached SCSI Protocol), which transfers data faster than conventional USB 3.0 and requires a UASP-enabled host controller. Plug-and-play configuration means it works right out of the box with no software or drivers to download or install. Green LED indicates the unit is connected to a USB port. Blue LED indicates the unit is receiving power. Works with Windows and Mac.

Manufacturer Part Number
U339-001-FLAT
EAN/UPC
0037332188120,037332188120
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW

AC Adapter: Input: 100-240V, 50/60Hz, 0.8A; Output: 12V, 2A, 5 ft.


ENVIRONMENTAL

Operating Temperature Range: 41 to 104 F (5 to 40 C)
Storage Temperature Range: -4 to 158 F (-20 to 70 C)
Relative Humidity: 8 to 90%


CONNECTIONS

Connector A: 22 PIN SATA + POWER (FEMALE)
Connector B: USB 3.0 B (FEMALE)


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty