VIVOTEK FE8391-V is the latest Ultra-Megapixel fisheye fixed dome network camera from VIVOTEK, featuring a detailed 12-Megapixel resolution sensor with superb image quality. Equipped with a fisheye lens for 180° panoramic view (wall mount) or 360° surround view (ceiling/wall/floor mount) without blind spots, the camera is able to provide coverage of wide, open areas, such as airports, shopping malls, parking lots, retail stores, offices and more.
The FE8391-V camera feature a removable IR-cut filter, maintaining clear images 24 hours a day. The built-in IR LEDs in FE8391-V enable the camera to provide uniformly 360° surround illumination for clear viewing up to 10 meters, even in completely dark environments.
Note:
System Information
CPU : Multimedia SoC (System-on-Chip)
Flash : 256 MB
RAM : 1GB
Camera Features
Image Sensor : 1/2.3" Progressive CMOS in 4072x3046
Maximum Resolution : 2944x2944
Lens Type : Fixed-focal
Focal Length : F=1.5 mm
Aperture : F2.8
Field of View : 180° (horizontal)
180° (vertical)
180° (diagonal)
Shutter Time : 1/5 sec. to 1/8,000 sec.
WDR Technology : WDR Enhanced
Day/Night : Removable IR-cut filter for day & night function
Minimum Illumination : 0.75 Lux, 30 IRE (Color)
0.01 Lux, 30 IRE (BW)
Preset Locations : 20
Pan/tilt/zoom Functionalities : ePTZ: 12x digital zoom
IR Illuminators : Built-in IR illuminators, effective up to 10 meters with Smart IR
IR LED*6
On-board Storage : MicroSD/SDHC/SDXC card slot Video
Compression : H.264, MJPEG
Maximum Frame Rate : 12fps @ 2944x2944
Maximum Streams : 4 Simultaneous Streams
S/N Ratio : 56dB
Dynamic Range : 60dB
Video Streaming : Adjustable resolution, quality and bitrate
Configurable video cropping for bandwidth saving
Image Settings : Time stamp, text overlay, flip & mirror, scheduled profile settings, configurable brightness/contrast/saturation/sharpness,, pixel calculator, 3D-Noise reduction, 2D-Noise reduction, white balance, exposure control, gain, backlight compensation, privacy masks
Audio
Audio Capability : Audio input/output (full duplex)
Compression : AAC, G.711, G.726
Interface : Built-in Microphone
External Microphone input
External Line output
Effective Range : 5 meters
Network
Users : Live viewing for up to 10 clients
Protocols : IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, 802.1X
Interface : 10Base-T/100 BaseTX Ethernet (RJ-45)
ONVIF : Supported, specification available at www.onvif.org
Intelligent Video
Video Motion Detection : 5 window video motion detection
Alarm and Event
Alarm Triggers : Motion detection, manual trigger, digital input, periodical trigger, system boot, recording notification, camera tampering detection, audio detection
Alarm Events : Event notification using digital output, HTTP, SMTP, FTP and NAS server
General
Connectors : RJ-45 for Network/PoE connection
Audio input *1
Audio output *1
DC 12V Power input
Digital input *1
Digital ouput *1
LED Indicator : System power and status indicator
Power Input : 12V DC
IEEE 802.3at PoE Class 4
Power Consumption : DC12V 21.7W / POE 23.4W
Dimensions : Ø: 160 x 51.2 mm
Weight : 805 g
Casing : Weather-proof IP66-rated housing
Vandal-proof IK10-rated metal housing
Safety Certifications : CE, LVD, VCCI, C-Tick, UL, FCC Class A
Operating Temperature : Starting Temperature: -25°C ~ 50°C (-13°F ~ 122°F)
Working Temperature: -40°C ~ 50°C (-40°F ~ 122°F)
Warranty : 36 months
System Requirements
Operating System : Microsoft Windows 7/Vista/XP/2000/8
Web Browser : Mozilla Firefox: 7 or above (streaming only)
Chrome: 17 or above (streaming only)
Safari: 5.1.4 or above (streaming only)
Internet Explorer 7.x, 8.x, 9.x, 10, 11
Other Players : VLC: 1.1.11 or above
QuickTime: 7 or above
Included Accessories
CD : User's manual, quick installation guide, Installation Wizard 2, ST7501 32-channel, VAST CMS (90-day free trial version), Calibration Tool
Others : Quick installation guide, warranty card, alignment sticker, waterproof connector, desiccant bag, RJ45 coupler, software CD, Cable management bracket