550VA Line Interactive UPS with 8 Outlets

Compact Tower, Big Time Power

The Minuteman Entrust LCD Series UPS provides users all the features usually available in higher-priced UPS products to protect your valuable equipment: automatic voltage regulation, spike and surge protection, and battery backup, all in a surprisingly compact package.

Entrust LCD units feature eight to ten total outlets to ensure that all devices in your system can be protected with one of four or five surge-only or surge and battery protected outlets. Entrust LCD’s compact footprint makes it an ideal solution for cramped spaces including network and security closets, AV cabinets, tight desks, and more. With sizes ranging from 550VA to 1500VA, Entrust LCD can support a wide range of equipment, including personal computers, small to midsize security DVRs, network devices, small telephone systems, and more.

Manufacturer Part Number
ETR550LCD
EAN/UPC
0784755159779,784755159779
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Properties:
Device type:  Uninterruptible Power Supply
Input plug type:  5-15P     
Input voltage:  120    
Output voltage:  120    
Number of fully protected outlets: 4 (5-15R)     
Number of surge protected only outlets:  4 (5-15R) 
Phone / modem (RJ-11) protection?  No
Network (RJ-45) protection?  No
No. of serial (DB-9) ports:  0
No. of dry contact ports:  0
USB port:  Yes

Battery:
User replaceable battery?  Yes
No. of internal batteries:  1
Replacement battery description:  Battery module
Replacement battery part no.:  BM0063

Technical Attributes:
SNMP manageable?  Yes
Power in Watts:   330
EMI/RFI filtering?  Yes
Max. energy dissipation:   320 (Joules)
Protected equipment insurance value:  $75000 USD (US and Canada Only)
Switchover time:  6 ms typical

Software:
Operating system shutdown software included:  Yes

Op. System(s) supported by SentryHD software:   Windows 8 (32-bit/64-bit), 7 (32-bit/64-bit), Vista (32-bit/64-bit), Windows XP SP2, Server 2003, Server 2008 R1 (32-bit/64-bit), Server 2008 R2 (64-bit), Windows 2008 Server Core, Hyper-V 2008R2, Linux OpenSuSE 11.4, Linux ubuntu 10.04, Linux Fedora 3.1.9, CentOS 5.8, Citrix XenServer 6.0.0, Linux KVM

Product Dimensions (in inches) :
Length:  
3.40
Width/Depth:  
11.30
Height:  
11.00
Weight:  
13.90 lbs.