Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Specifications
Camera GV‐MDR3400‐1F GV‐MDR3400‐2F
Image Sensor 1/3.2" progressive scan WDR Pro CMOS
Picture Elements 2048 (H) x 1536 (V)
Minimum Illumination
- Color 0.08 Lux
- BW 0.05 Lux
Shutter Speed Automatic, Manual (1/5 ~ 1/8000 sec.)
White Balance Automatic, Manual (2800K ~ 8500K)
Gain Control Automatic
S/N Ratio 47 dB
WDR Pro Yes
Lens Megapixel Yes
Day/Night Yes (electronic)
Iris Fixed
Focal Length 2.8 mm 3.8 mm
Maximum Aperture F/2.0 F/1.8
Mount M12, Pitch 0.5 mm
Image Format 1/3”
Horizontal FOV 85° , 63°
Operation - Focus Fixed
- Zoom Fixed
- Iris Fixed
Operation Video Compression H.264, MJPEG
Video Streaming Dual streams from H.264 and MJPEG
Frame Rate 20 fps at 2048 x 1536 * The frame rate and the performance may vary depending on the number of connections and data bitrates (different scenes).
Image Setting Brightness, Contrast, Saturation, Sharpness, Gamma, White Balance, Flicker‐less 50/60 Hz, Image Orientation, Shutter Speed, Backlight Compensation, D/N sensitivity, WDR, Defog, Denoise, Metering
Audio Compression G.711, AAC (optional)
Audio Support One‐Way Audio
Video Resolution Main Stream 4:3 2048 x 1536, 1600 x 1200, 1280 x 960, 640 x 480, 320 x 240
16:9 1920 x 1080, 1280 x 720, 640 x 360, 448 x 252
5:4 1280 x 1024, 640 x 512, 320 x 256
Sub Stream 4:3 640 x 480, 320 x 240
16:9 640 x 360, 448 x 252
5:4 640 x 512, 320 x 256
Network Interface 10/100 Ethernet
Ethernet Protocol HTTP, HTTPS, TCP, UDP, SMTP, FTP, DHCP, NTP, UPnP, DynDNS, 3GPP/ISMA, RTSP, PSIA, SNMP, QoS (DSCP), ONVIF (Profile S)
Mechanical Temperature Detector Yes
Camera Angle AdjustmentPan ‐45° ~45°
Tilt 0° ~ 90°
Rotate 0° ~ 360°
Connectors Power PoE (IEEE 802.3af)
Ethernet Ethernet (10/100 Base‐T), RJ‐45
Audio Built‐in microphone
Local Storage Micro SD card slot (SD/SDHC, SD version 2.0 only, Class 10) * SDXC and UHS‐I card types are not supported.
LED Indicator 3 LEDs: Link, Power, Status
General Environment Temperature ‐30 °C ~ 50 °C (‐22 °F ~ 122 °F)
Humidity 10% to 90% (no condensation)
Power Source PoE (IEEE 802.3af)
Max. Power Consumption 4.28 W
Dimensions Camera Body ø 115 x 59.2 mm
Cable Length 1.054 m (41.5”)
Cable Diameter ø 6.2mm
Maximum Connector Diameter ø 27 mm
Weight 568 g (1.3 lb)
Ingress Protection IP67
Vandal Resistance IK10 for metal casing
Regulatory CE, FCC, RCM, RoHS compliant
Power over Ethernet PoE Standard PoE (IEEE 802.3af Power over Ethernet / PD)
PoE Power Supply Type End‐Span
PoE Power Output Per Port 48V DC, 350mA. Max. 15.4 watts
Web Interface Installation Management
Web‐based configuration
Maintenance Firmware upgrade through Web Browser or Utility
Access from Web Browser Camera Live View, Video Recording, Change Video Quality, Bandwidth Control, Image Snapshot,
Audio, Picture in Picture, Picture and Picture, Privacy Mask, Text Overlay, Digital PTZ
Language Arabic / Bulgarian / Czech / Danish / Dutch / English / Finnish / French / German / Greek /
Hebrew / Hungarian / Indonesian / Italian /Japanese / Lithuanian / Norwegian / Persian / Polish
/ Portuguese / Romanian / Russian / Serbian / Simplified Chinese / Slovakian / Slovenian /
Spanish / Swedish / Thai / Traditional Chinese / Turkish
Applications Network Storage GV‐NVR, GV‐System, GV‐Backup Center, GV‐Recording Server
Smart Device Access GV‐Eye for iOS and Android
Live Viewing IE, mobile phone
CMS Server support GV‐Control Center, GV‐Center V2, GV‐VSM