SpaceGAIN CAT6 Reduced-Length Patch Cable, Gray

  • Use this reduced-length patch cable for connections within a relay rack or cabinet.
  • Eliminates the need for horizontal cable management.
  • 550-MHz cable features stranded, 24 AWG conductors, 4 pairs, and a PVC jacket.
  • 9-inch cable is great for connecting patch panel to patch panel, or patch panel to network switch.
  • Cable is 6" long with 3" of connectors, for a 9" overall length.
  • Also available in blue, green, red, yellow, and black.
  • Guaranteed for life!

Manufacturer Part Number
EVNSL640-06IN
EAN/UPC
0822088075196,822088075196
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Bend Radius (Min.) : 1.0" (2.54 cm)
Conductors : 8 (4 pair)
Conductor Gauge : 24 AWG, stranded copper
Jacket : PVC
Standards : TIA/EIA 568-B.2, Category 6
Tensile Strength (Max.) : 25 lb. pulling tension (max.)
Temperature Rating : 167° F (75° C)
Wiring : T568B
Size : 9" (22.9 cm) including connectors