CAT6 250-MHz Shielded, Stranded Cable SSTP (PIMF), PVC, Gray, 30-ft. (9.1-m)

  • CAT6 cable features four individually shielded twisted pairs with foam insulation and foil tape and an overall tinned copper braid for superior high-speed transmissions, particularly in noisy environments.
  • 250-MHz backbone cable for data center and desktop CAT6 runs.
  • Ideal for use in audio and high-speed broadband video transmissions, and data applications up to 1000BASE-T.
  • Guaranteed for life!

Manufacturer Part Number
EVNSL0272GY-0030
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Attenuation : 49.5 dB/100 m at 250 MHz
Capacitance Unbalance (Pair to Ground) : 330 pF/100 m
Conductor : 26 AWG, stranded, bare copper
Diameter : 0.24" (6.1 mm)
Impedance : 100 ± 15 ohms at 250 MHz
Jacket : Flame-retardant PVC (CM)
Mutual Capacitance : 5600 pF/100 m
NEXT : 38.3 dB/100 m at 250 MHz
PS-NEXT : 36.3 dB/100 m at 250 MHz
RoHS : Yes
Standards : UL® E164469-XX; TIA/EIA-568-B.2-1 CAT6; ISO/IEC 2nd Edition 11801 Class E; IEC 6-332-1-2; CENELEC EN 50173-1; CENELEC EN 50288-5-2; 2002/95/EC (RoHS)