GP62 Leopard Pro-002 Notebook

SEEK. DESTROY. CONQUER.

Designed after the infamous Leopard tank, the GP Series takes on the core characteristics of this powerful and mobile war machine. Feel empowered with its sturdy aluminum chassis and go mobile with its lightweight design. Steamroll your opponents with the most advanced hardware and armory of features.

BETTER AND FASTER PERFORMANCE WITH 5TH GEN INTEL CORE i7 PROCESSORS

5th Gen Intel Core processors combine the power efficiency of the new 14nm process with improvements in processor instructions to deliver faster performance. In addition, Intel® Turbo Boost 2.02 dynamically controls the performance and power of both cores and graphics—boosting performance exactly where and when it is needed and saving energy when it counts.

Longer Battery Life Processor power design improvements across CPU, graphics, I/O, and power management, plus the increased power efficiency of Intel’s 14nm manufacturing process, combine to offer users up to 1.5 hours of additional battery life vs. 4th gen Intel® Core™ processors

TAKE ADVANCED DESKTOP GAMING PERFORMANCE EVERYWHERE

Discover desktop-class gaming on a notebook with the next-generation GeForce® GTX™ 950M. Plus, Get improved battery life you need to game longer, unplugged. The GeForce® GTX™ 950M brings smooth, high-definition PC gaming performance to the notebook, driving impressive 1080p gameplay at high settings in sleek new designs

WATCH, STREAM AND PLAY SIMULTANEOUSLY

Do everything, all at once with MSI’s Matrix Display technology, supporting multiple external displays so you can multi-task like a pro via HDMI and mini-Display Ports. Stream on Twitch or watch your favorite shows while playing your games, whatever it is you do, you’ll never miss another moment.

ACCURACY IS KEY

Perfectly crafted, extremely accurate. The SteelSeries gaming keyboard is a powerful tool at the hands of any gamer with strong tactile feedback and anti-ghosting capabilities, delivering the best gaming experience hands-down.

AUDIO BOOST

Amplify the experience of your headset with gold plated and boosted audio jacks for higher fidelity sound quality to gain the advantage during the heat of battle.

Nahimic Virtual Surround Sound - Military Technology, the Next Gaming Standard

Originally developed for military fighter jets, Nahimic specializes in 3D sound software processing and audio improvements offering virtual 7.1 sound in immersive high definition. Designed to work with standard audio and stereo equipment, Nahimic transports gamers into the action, allowing them to sense every footstep, hear every bullet whizzing past, and feel every explosion. It also features a high definition audio recorder to easily capture and stream studio quality sound and is only available on MSI gaming laptops.

ULTRA WI-FI, ULTRA CONNECTED EXPERIENCES

Intel® Dual Band Wireless-AC
Play at the speed of life with Intel's 802.11 ac, dual-band, 2x2 Wi-Fi plus Bluetooth delivering extreme performance, faster speeds (up to 433 Mbps), broader coverage, and longer battery life.

Miracast™
Seamlessly display video between multiple devices without cables or network connection with Miracast™. Share your laptop screen with a projector or external display in real-time and share your experiences, seamlessly, without the cable clutter.

Manufacturer Part Number
GP62 Leopard Pro-002
EAN/UPC
0824142118511,824142118511
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Sku

  • GP62 Leopard Pro-002
Item Code
  • 9S7-16J312-002
Marketing Name
  • GP62 Leopard Pro-002
OS
  • Windows 8.1
CPU
  • Intel® Core i7-5700HQ
CPU Speed
  • 2.7 - 3.5GHz w/ Turbo Boost
Chipset
  • Intel® HM86
Color
  • Black
Screen Size
  • 15.6" Full HD Non Reflection
Resolution
  • 1920x1080 (16:9)
Video Memory
  • NVIDIA GeForce GTX 950M
Keyboard
  • 2G GDDR5
Audio
  • SteelSeries
Speaker
  • Nahimic
Memory
  • 4 (2W)
HDD Capacity
  • 8GB DDR3L 1600MHz
HDD Interface
  • 1TB HDD (7200RPM)
Optical Drive Type
  • SATA
LAN
  • DVD Super Multi
WLAN
  • Killer™ E2200 Game Networking
Bluetooth
  • Intel 1x1 Wireless-AC 3160
Card Reader
  • Yes
Webcam
  • SD (XC/HC)
USB
  • 720p HD
ESATA
  • USB 3.0 x 2, USB 2.0 x 2
Video Port
  • No
Audio Port
  • VGA x 1, HDMI 1.4 x 1
AC Power Adaptor
  • Headset AMP + Gold Flash jacks
Battery Pack
  • 120W
Dimension
  • 6 cell
Weight
  • 15.07"x9.82"x1.27"~1.48"
Manufacturer Warranty
  • 5.29lbs
Accessories
  • 2 year limited warranty (includes 1 Year Global)